EN
  • EN
  • DE

LTM4632IY#PBF

Part No LTM4632IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-2.5V 0.6-2.5V / Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 2.5V 0.6 ~ 2.5V 3A, 3A 3.6V - 15V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 15V
Voltage - Output 1 0.6 ~ 2.5V
Voltage - Output 2 0.6 ~ 2.5V
Voltage - Output 3 -
Current - Output (Max) 3A, 3A
Applications ITE (Commercial)
Features OTP, OVP
Temperature Range - Operating -40°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 25-PowerBBGA Module
Size / Dimension 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm)
Supplier Device Package 25-BGA (6.25x6.25)
Base Product Number LTM4632
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355342-LTM4632IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4632IY#PBF CAD Model

Description

Analog Devices Inc. LTM4632IY#PBF Dual 3A or Single 6A µModule Regulator

The LTM4632IY#PBF is a high-performance dual 3A or single 6A step-down µModule (micro module) regulator from Analog Devices Inc. This advanced power solution integrates the inductor, power switches, DC/DC controller, and compensation circuitry in a compact 6.25mm x 6.25mm x 2.42mm BGA package. Designed for a wide range of applications, the LTM4632IY#PBF is particularly suitable for telecommunications, industrial, and avionics systems where space and weight are critical considerations.

This regulator is capable of operating over a wide input voltage range from 3.6V to 20V, making it versatile for various power supply configurations. The output voltage is adjustable from 0.6V to 5.5V, which allows for a broad spectrum of applications, from low-voltage digital devices to more standard 5V powered components. The high efficiency and fast transient response of the LTM4632IY#PBF ensure optimal performance in demanding environments.

One of the key features of the LTM4632IY#PBF is its ability to operate in dual parallel mode, delivering up to 3A per channel, or in a single output mode with a current capability of 6A. This flexibility makes it an excellent choice for designs that may require different power configurations in the future. Additionally, the module provides overvoltage and overcurrent protection, enhancing the reliability and longevity of the end application.

The LTM4632IY#PBF also boasts a high operating temperature range, from -40°C to 125°C, which is a testament to its robustness and suitability for harsh environments. The device's low-profile and small footprint allow for minimal impact on the overall design, providing an efficient use of space on the PCB.

Overall, the LTM4632IY#PBF from Analog Devices Inc. is a powerful, flexible, and reliable solution for modern electronic systems requiring efficient power management in a compact form factor. Its integration of multiple power components into a single package simplifies design, accelerates time-to-market, and provides a high level of performance that designers have come to expect from Analog Devices products.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.8563 $79.7126
4+ $32.7026 $130.8104
5+ $31.6807 $158.4035
7+ $30.6587 $214.6109
9+ $29.6367 $266.7303
12+ $26.5709 $318.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess