EN
  • EN
  • DE

X25642S8-2.7

Part No X25642S8-2.7
Manufacturer Xicor Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1172501-X25642S8-2.7
Categories Custom Parts
Manufacturer Xicor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25642S8-2.7 CAD Model

Description

The X25642S8-2.7 is a 64Kbit Serial SPI EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (now part of Intersil, which is now part of Renesas). It's organized as 8192 words by 8 bits. This EEPROM is designed for non-volatile data storage in a variety of applications, offering low-power operation and high endurance.

Applications

  • Configuration storage in electronic devices
  • Data logging in industrial equipment
  • Parameter storage in embedded systems
  • Serial number storage
  • Calibration data storage

Features

  • Memory Size: 64Kbit (8192 x 8)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V
  • Low Power Consumption
  • Endurance: 1 Million Erase/Write Cycles
  • Data Retention: 100 Years
  • Operating Temperature Range: -40°C to +85°C

Benefits

  • Non-volatile storage ensures data retention even when power is off.
  • Low power consumption extends battery life in portable devices.
  • SPI interface simplifies communication with microcontrollers.
  • High endurance allows for frequent data updates.
  • Wide operating temperature range ensures reliable performance in harsh environments.

Additional Details

The X25642S8-2.7 EEPROM chip is designed for applications where non-volatile data storage is required, and power consumption is a concern. Its SPI interface allows for easy communication with microcontrollers and other digital devices. The chip operates on a 2.7V supply voltage, making it suitable for low-voltage applications. The low power consumption of the device is particularly advantageous in battery-powered applications, such as portable devices and handheld instruments.

The EEPROM is designed to withstand a high number of erase/write cycles, ensuring long-term reliability. The data retention capability guarantees that data will be preserved for many years, even in harsh environments. The wide operating temperature range ensures reliable operation in industrial and automotive environments. The chip supports standard SPI protocols, simplifying interfacing with other digital components. It is commonly used in applications where configuration data, calibration parameters, or other critical information needs to be stored reliably and non-volatily.

You May Also Be Interested in

Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Freescale Semiconductor - NXP
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Winbond Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess