EN
  • EN
  • DE

DRTR5V0U1LP-7B

Part No DRTR5V0U1LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 10VC DFN10062
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 10V
Peak Pulse Current(Ippm) 5A (8/20μs)
Applications Automotive, HDMI
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X1-DFN1006-2
Win Source Part Number 1034087-DRTR5V0U1LP-7B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DRTR5V0U1LP-7B CAD Model

Description

Introducing the DRTR5V0U1LP-7B - A Compact, High-Performance TVS Diode

The DRTR5V0U1LP-7B is a state-of-the-art transient voltage suppression (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD) and other transient voltage events.

Key Features

  • Low Profile Design: The DRTR5V0U1LP-7B boasts an ultra-small leadless package, measuring just 1.0 x 0.6 x 0.5mm. This miniature footprint makes it ideal for space-constrained applications.
  • High ESD Protection: With an ESD protection level of ±20kV (air discharge) and ±12kV (contact discharge), the device safeguards sensitive circuitry against the harsh effects of electrostatic discharges.
  • Low Clamping Voltage: The device offers excellent clamping performance, ensuring that any transient voltage spikes are quickly suppressed to safe levels to prevent damage to the protected component.
  • Fast Response Time: The diode's response to transient events is incredibly swift, providing immediate protection from voltage spikes.
  • Low Leakage Current: It features a low leakage current of less than 0.1µA at the working voltage, which helps in maintaining energy efficiency in the end application.

Applications

The DRTR5V0U1LP-7B is versatile and can be used in a wide range of applications including:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines
  • USB Interfaces
  • Microcontroller Input Protection

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality products. The DRTR5V0U1LP-7B is no exception, as it is manufactured to meet stringent industry standards for performance and reliability. Users can trust this TVS diode to provide consistent protection across a variety of conditions.

Environmental Compliance

Moreover, the DRTR5V0U1LP-7B is designed with environmental responsibility in mind. It is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in green applications.

With its compact form factor, robust protection capabilities, and reliable performance, the DRTR5V0U1LP-7B from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0788 $50.0380
1,550+ $0.0647 $100.2850
2,395+ $0.0627 $150.1665
3,295+ $0.0607 $200.0065
4,270+ $0.0586 $250.2220
5,705+ $0.0526 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,900 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess