EN
  • EN
  • DE

71M6601-IL/F

Part No 71M6601-IL/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1PHASE 8SOIC / Isolated Sensor ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Measurement Error 0.1%
Current - Supply 770μA
Supply Voltage (V) 2.5V ~ 3.6V
Meter Type Single Phase
Temperature Range - Operating -20°C ~ 60°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series 71M6601
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813672-71M6601-IL/F
Ultra Librarian 3D Model Ultra Librarian 71M6601-IL/F CAD Model

Description

Maxim Integrated Product: 71M6601-IL/F

The 71M6601-IL/F is a highly integrated, single-phase energy-measurement IC from Maxim Integrated, designed with precision and cost-effectiveness in mind. This advanced metering chip is ideal for a wide range of applications, including residential and commercial energy meters, smart plugs, and power monitoring systems.

Key Features:

  • High Accuracy: The 71M6601-IL/F is designed to provide outstanding measurement accuracy, exceeding the requirements for residential metering. Its high-precision analog front-end ensures accurate energy consumption readings.
  • Low Power Consumption: This IC is optimized for low power operation, which makes it suitable for battery-operated metering applications and helps to reduce overall energy consumption.
  • Integrated MPU: The device includes an integrated 32-bit compute engine (MPU core), which processes energy data and enables complex tariff and billing calculations.
  • On-Chip Flash Memory: Equipped with on-chip flash memory, the 71M6601-IL/F allows for robust and flexible firmware development, facilitating updates and customization.
  • Multi-Functionality: It supports a variety of functions including voltage, current, power, and energy measurements, as well as temperature compensation and tamper detection.
  • Communication Interface: The IC features a versatile Serial Peripheral Interface (SPI) for communication with external devices, making it easy to integrate into a wide range of systems.

Applications:

The versatility of the 71M6601-IL/F makes it suitable for:

  • Residential energy meters
  • Commercial energy meters
  • Industrial sub-metering
  • Smart plugs and smart home energy management systems
  • Renewable energy monitoring
  • Portable power meters

With its robust feature set and Maxim Integrated's commitment to quality, the 71M6601-IL/F is a reliable choice for developers and manufacturers seeking to create accurate and efficient energy measurement solutions. Its integration capabilities and support for multiple communication protocols make it a flexible and future-proof component for any energy metering infrastructure.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
Analog Devices Inc.
Lowest to $8.7910
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess