Product Overview: BZX84-B22/DG/B3215 from NXP
The BZX84-B22/DG/B3215 is a high-performance voltage regulator Zener diode designed and manufactured by NXP Semiconductors. This small-signal Zener diode is optimized for voltage regulation and offers a nominal Zener voltage of 22V with precision tolerance. It is a popular choice for providing reference voltages in numerous circuit applications, from power management to signal processing.
Key Features
- Zener Voltage: The device features a Zener voltage of 22V, which makes it suitable for a wide range of voltage stabilization tasks.
- Package: The BZX84-B22/DG/B3215 comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications.
- Power Dissipation: With a total power dissipation of 250mW, this Zener diode can handle sufficient power levels for most low-power applications.
- Low Leakage Current: It has a very low leakage current, ensuring minimal power loss and increased efficiency in circuits where it is deployed.
- High Surge Current Capability: The device is capable of withstanding surge currents, protecting circuits from voltage spikes and transients.
Applications
The BZX84-B22/DG/B3215 Zener diode is versatile and can be used in a variety of electronic circuits. Common applications include:
- Voltage regulation in power supplies
- Protection circuits against overvoltage conditions
- Reference voltage sources in analog-to-digital converters (ADCs)
- Wave shaping and clipping circuits
- Switching operations in digital circuits
Quality and Reliability
NXP Semiconductors ensures that the BZX84-B22/DG/B3215 meets rigorous quality standards. The device is manufactured with the company's advanced semiconductor processes, which result in consistent performance and high reliability. It is designed to withstand harsh operating conditions and provide stable operation over its entire temperature range.
Whether you are designing power management systems, looking for a reliable voltage reference, or need a protective component for sensitive electronics, the BZX84-B22/DG/B3215 from NXP is an excellent choice that combines performance with compact form factor.