EN
  • EN
  • DE
  • IT

X25330

Part No X25330
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5MHz SPI Serial E 2 PROM with Block Lock TM Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280813-X25330
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25330 CAD Model

Description

The X25330 is a 32Kb Serial SPI EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (now part of Renesas Electronics). It's designed for non-volatile data storage in various electronic systems where data retention is crucial, even when power is removed. The SPI interface allows for easy integration with microcontrollers and other digital devices.

Applications

  • Data Logging: Stores sensor data, system logs, and other critical information.
  • Configuration Storage: Stores device configuration settings, parameters, and calibration data.
  • Firmware Storage: Can be used to store firmware or boot code for embedded systems.
  • Serial Number Storage: Stores unique serial numbers or identification codes for devices.
  • User Preferences: Stores user settings and preferences in consumer electronics.

Features

  • 32Kb (4096 x 8) EEPROM: Provides 32 kilobits of non-volatile storage capacity.
  • SPI Serial Interface: Uses the Serial Peripheral Interface for easy communication with microcontrollers.
  • Low Power Consumption: Designed for low-power applications.
  • Self-Timed Write Cycle: Simplifies write operations.
  • Write Protect Feature: Protects the memory contents from accidental overwrites.
  • 8-Pin PDIP/SOIC Packages: Available in industry-standard packages for easy integration.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: SPI interface simplifies communication with microcontrollers.
  • Low Power Operation: Suitable for battery-powered applications.
  • Reliable Data Storage: Ensures data integrity and longevity.

Additional Details

The X25330 operates with a specific voltage range, typically 2.7V to 5.5V, and supports SPI clock frequencies up to a certain limit (e.g., 2 MHz). The self-timed write cycle simplifies write operations, as the microcontroller doesn't need to handle the timing of the write process. The write protect feature is crucial for preventing accidental data corruption. Datasheets provide comprehensive information, including absolute maximum ratings, electrical characteristics, timing diagrams, and application circuits. The SPI interface requires a few pins for communication: Chip Select (CS), Serial Clock (SCK), Serial Input (SI), and Serial Output (SO). Xicor's X25330 is a great choice for non-volatile memory, providing a simple interface and low power consumption.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess