EN
  • EN
  • DE
  • IT

LTR-5888DH

Part No LTR-5888DH
Manufacturer LITE-ON Technology
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO SIDE VIEW RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 1 mA
Current - Dark (Id) (Max) 100 nA
Power - Max 100 mW
Mounting Type Through Hole
Orientation Side View
Operating Temperature -40°C ~ 85°C
Package / Case Radial, 3 Lead, Side View
Ultra Librarian 3D Model Ultra Librarian LTR-5888DH CAD Model

Description

NULL

You May Also Be Interested in

TT Electronics
SENSOR PHOTO 935NM SIDE VIEW RAD
Need more? Email Us
Stanley Electric Co
LED
Lowest to $0.2610
LITE-ON Technology
SENSOR PHOTO SIDE VIEW RADIAL
Need more? Email Us
Lumex Opto/Components Inc.
PHOTOTRAN 900NM CLEAR RA 2LD
Need more? Email Us
Kingbright Corporation
SENSOR PHOTO TOP VIEW RADIAL
Need more? Email Us
LITE-ON Technology
PT/IR LTR-350 PTD SIDE LOOKING
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM SIDE VIEW RAD
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW RAD
Need more? Email Us
LITE-ON Technology
SENSOR PHOTO 850NM SIDE VIEW SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess