EN
  • EN
  • DE

X25320S-2.7

Part No X25320S-2.7
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001892-X25320S-2.7
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X25320S-2.7 CAD Model

Description

The X25320S-2.7 is a 32Kb Serial SPI Bus EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Xicor (now part of Renesas). This memory chip is designed for applications requiring non-volatile data storage, offering a reliable and efficient solution for storing configuration settings, calibration data, and other critical information.

Applications

  • Consumer Electronics: Used for storing configuration data in devices such as TVs, set-top boxes, and audio equipment.
  • Industrial Control: Employed in industrial controllers and data loggers for storing calibration parameters and program settings.
  • Medical Devices: Integrated into medical equipment for storing patient data, device configurations, and calibration information.
  • Automotive Systems: Utilized in automotive electronics for storing vehicle settings, diagnostic information, and sensor calibration data.

Features

  • 32Kb EEPROM: Provides 32 kilobits of non-volatile memory for data storage.
  • SPI Interface: Uses a standard Serial Peripheral Interface (SPI) for communication with microcontrollers.
  • Low Voltage Operation: Operates at 2.7V, making it suitable for low-power applications.
  • Write Protection: Offers write protection features to prevent accidental data corruption.
  • Self-Timed Write Cycle: Includes a self-timed write cycle, simplifying the write operation.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable data retention.
  • Easy Integration: SPI interface simplifies integration with microcontrollers and other digital systems.
  • Low Power Consumption: Low voltage operation minimizes power consumption, making it suitable for battery-powered devices.
  • Data Protection: Write protection features prevent accidental data corruption, ensuring data integrity.

Additional Details

The X25320S-2.7 communicates with a host microcontroller via the SPI bus, allowing for easy reading and writing of data. It is typically packaged in an 8-pin SOIC (Small Outline Integrated Circuit) for convenient surface mount assembly. The device supports various SPI modes and offers a typical endurance of 1 million write cycles per byte, ensuring long-term reliability. This EEPROM is commonly used in applications where data retention and low power consumption are critical requirements.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess