EN
  • EN
  • DE

OV550-B49

Part No OV550-B49
Manufacturer OmniVision Technologies Inc
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014189-OV550-B49
Categories OEM Parts(O-R)
Manufacturer OmniVision Technologies Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OV550-B49 CAD Model

Description

The OV550-B49 is a high-performance CMOS image sensor manufactured by OmniVision Technologies Inc. This sensor is designed for a variety of imaging applications, offering a balance of resolution, sensitivity, and low power consumption. Its advanced features make it suitable for use in mobile devices, security cameras, and other embedded vision systems.

Applications

  • Mobile Phone Cameras: Used as a front-facing or rear-facing camera sensor.
  • Security Cameras: Integrated into surveillance systems for high-quality video capture.
  • Webcams: Employed in computer webcams for video conferencing and streaming.
  • Automotive Cameras: Utilized in advanced driver-assistance systems (ADAS) for image recognition.
  • Industrial Imaging: Integrated into machine vision systems for quality control and inspection.

Features

  • High Resolution: Delivers detailed and clear images.
  • Low Power Consumption: Extends battery life in portable devices.
  • OmniPixel® Technology: Enhances light sensitivity and reduces noise.
  • Integrated Image Processing: Includes functions like auto white balance and auto exposure.
  • Digital Video Port (DVP) Interface: Provides a standard interface for easy integration.

Benefits

  • Superior Image Quality: Captures high-resolution images with excellent detail.
  • Extended Battery Life: Low power consumption makes it ideal for mobile devices.
  • Improved Low-Light Performance: OmniPixel® technology ensures clear images in challenging lighting conditions.
  • Simplified System Design: Integrated image processing reduces the need for external components.
  • Easy Integration: Standard DVP interface facilitates seamless integration into various systems.

Additional Details

The OV550-B49 CMOS image sensor incorporates OmniVision's proprietary OmniPixel® technology, which enables high sensitivity and low noise performance. It supports various output formats, including YUV and RGB, providing flexibility for different application requirements. The sensor includes built-in image processing functions such as automatic white balance, automatic exposure control, and defective pixel correction. Its compact size and low profile make it suitable for space-constrained applications. The sensor's operating temperature range is typically from -30°C to +70°C. Furthermore, it complies with industry standards for environmental safety, including RoHS compliance.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Panjit
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess