EN
  • EN
  • DE

SUPERPRO280U(ROHS)

Part No SUPERPRO280U(ROHS)
Manufacturer Xeltek
Catalog In - Circuit Programmers, Emulators, and Debuggers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr Xeltek Inc.
Series SuperPro™
Package Bulk
Product Status Obsolete
Type Programmer (Universal Out-of-Circuit)
For Use With/Related Products EEPROM, EPROM, FLASH, MCU, PLD
Contents Board(s)
Other Names 415-1032
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1283584-SUPERPRO280U(ROHS)
Ultra Librarian 3D Model Ultra Librarian SUPERPRO280U(ROHS) CAD Model

Description

The Xeltek Inc. SUPERPRO280U(ROHS) is a programmer that belongs to the category of development boards, kits, programmers. The Win Source Part Number is 1283584-SUPERPRO280U(ROHS), and the product status is obsolete.

  • Win Source Part Number: 1283584-SUPERPRO280U(ROHS)
  • Product Status: Obsolete
  • Package: Bulk
  • Device Types: EEPROM, EPROM, FLASH, MCU, PLD
  • ECCN: 3A992A
  • MSL: 1 (Unlimited)
  • HTSUS: 8471.41.0150
  • Manufacturer: Xeltek Inc.

You May Also Be Interested in

Microchip Technology
KIT PROBE MPLAB REAL ICE
Lowest to $3,589.5523
Renesas Electronics America
EMULATOR DEBUGGER E1
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
PROGRAMMER MCU PICKIT5
Lowest to $157.8948
Texas Instruments
EMULATOR TRACE SYSTEM USB
Need more? Email Us
Infineon Technologies
KIT ISR PROGRAMMING NO WARP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Labs
ADAPTER PROGRAM TOOLSTICK F520 / C8051F520/521/523/524/526/527 series Programmer
Need more? Email Us
Microchip Technology
EMULATOR JTAG FOR ARM-BASED MCU
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess