Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr Xeltek Inc.
Series SuperPro™
Package Box
Product Status Obsolete
Type Programmer (Universal Out-of-Circuit)
For Use With/Related Products EEPROM, EPROM, FLASH, MCU, PLD
Contents Board(s)
Other Names 415-1050
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN 3A992A
HTSUS 8471.80.1000
Win Source Part Number 1283585-SP5000E
Ultra Librarian 3D Model Ultra Librarian SP5000E CAD Model

Description

The Xeltek Inc. SP5000E is a programmer (universal out-of-circuit) electronic component with a Win Source Part Number of 1283585-SP5000E. It is a member of the SuperPro series and comes in a box package.

  • Win Source Part Number: 1283585-SP5000E
  • Series: SuperPro
  • Package: Box
  • Device Types: EEPROM, EPROM, FLASH, MCU, and PLD
  • ECCN: 3A992A
  • REACH Status: Vendor Undefined
  • HTSUS: 8471.80.1000
  • Other Names: 415-1050
  • Product Status: Obsolete
  • Manufacturer: Xeltek Inc.

You May Also Be Interested in

Renesas Electronics America
V850ES FX3 IECUBE 64 LQFP S-TYPE / Full Spec Emulator
Need more? Email Us
ECAD model for QB-V850ESFX3-S64GB
Espressif
ESP-PROG, DEVELOPMENT AND DEBUGG
Need more? Email Us
ECAD model for ESP-PROG
Analog Devices Inc.
EMULATOR BLACKFIN
Need more? Email Us
ECAD model for ADZS-ICE-2000
Lattice Semiconductor Corporation
Programmer Accessories ispDOWNLOAD Cable
Need more? Email Us
ECAD model for HW-USBN-2A
OSRAM Opto Semiconductors Inc.
KIT EVAL FOR AS5X6X
Need more? Email Us
ECAD model for AS5X6X-EK-ST
NXP / Nexperia
CYCLONE UNIVERSAL FX PROGRAMMER
Need more? Email Us
ECAD model for U-CYCLONE-FX
Infineon Technologies
KIT USB DEBUGGER
Need more? Email Us
ECAD model for KITMINIWIGGLER3USBTOBO1
Digilent, Inc.
JTAG-SMT3-NC: SURFACE-MOUNT PROG
Need more? Email Us
ECAD model for 410-357-B
Infineon Technologies
GANG PROGRAMMER / series Programmer
Need more? Email Us
ECAD model for PRG832801-8A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention