EN
  • EN
  • DE

SUPERPRO 500P

Part No SUPERPRO 500P
Manufacturer Xeltek
Catalog In - Circuit Programmers, Emulators, and Debuggers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr Xeltek Inc.
Series SuperPro™
Package Box
Product Status Obsolete
Type Programmer (Universal Out-of-Circuit)
For Use With/Related Products EEPROM, EPROM, FLASH, MCU, PLD
Contents Board(s)
Other Names 415-1047,SP500P,SUPERPRO500P
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN 3A992A
HTSUS 8471.90.0000
Win Source Part Number 1283586-SUPERPRO 500P
Ultra Librarian 3D Model Ultra Librarian SUPERPRO 500P CAD Model

Description

The SUPERPRO 500P is a professional universal programmer from Xeltek designed for programming a wide range of integrated circuits, including EPROMs, EEPROMs, flash memory, microcontrollers, and programmable logic devices (PLDs). It's a versatile tool for engineers, technicians, and programmers involved in device programming and production.

Applications:

  • Device Programming: Used for programming various types of memory chips and microcontrollers.
  • Production Programming: Employed in production environments for high-volume device programming.
  • Engineering Development: Utilized in engineering labs for device programming during product development.
  • Chip Repair and Replacement: Applied in repairing and replacing faulty chips in electronic devices.
  • Data Duplication: Used for duplicating data from one chip to another.

Features:

  • Wide Device Support: Supports a vast range of devices from various manufacturers.
  • High-Speed Programming: Offers high-speed programming capabilities for efficient device programming.
  • USB Interface: Provides a USB interface for easy connection to a computer.
  • User-Friendly Software: Comes with user-friendly software for device selection, programming, and verification.
  • Built-in Protection: Includes built-in protection against overcurrent and overvoltage.
  • Device Insertion Test: Performs device insertion tests to ensure proper device placement.

Benefits:

  • Versatile Programming: Enables programming of a wide range of devices.
  • Efficient Programming: Offers high-speed programming for increased productivity.
  • Easy to Use: Provides a user-friendly interface for simplified operation.
  • Reliable Performance: Ensures reliable and accurate device programming.
  • Time Saving: Speeds up the device programming process, saving time and resources.

Additional Details:

The SUPERPRO 500P is designed for reliability and accuracy, ensuring that devices are programmed correctly and efficiently. It features a comprehensive device library that is regularly updated to support new devices. The programmer is controlled by software running on a computer, which provides a user-friendly interface for device selection, programming options, and verification. Xeltek provides regular software updates and technical support to ensure that the programmer remains compatible with the latest devices. Detailed specifications, device support lists, and software downloads can be found on the Xeltek website.

You May Also Be Interested in

Microchip Technology
KIT PROBE MPLAB REAL ICE
Lowest to $3,589.5523
Lattice Semiconductor Corporation
Programmer Accessories ispDOWNLOAD Cable
Need more? Email Us
NXP / Nexperia
CYCLONE UNIVERSAL FX PROGRAMMER
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
PROGRAMMER MCU PICKIT5
Lowest to $157.8948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess