EN
  • EN
  • DE

ZL50019GAG2

Part No ZL50019GAG2
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA  /  Telecom IC Switch 256-BGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Switch
Number of Circuits 1
Voltage - Supply 1.71V ~ 1.89V
Current - Supply 165mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 256-BGA
Supplier Device Package 256-BGA (17x17)
Base Product Number ZL50019
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1202960-ZL50019GAG2
Ultra Librarian 3D Model Ultra Librarian ZL50019GAG2 CAD Model

Description

Microchip Technology's ZL50019GAG2 is a high-performance, feature-rich TDM (Time Division Multiplexing) switch that is designed to meet the demands of complex voice and data processing applications. This advanced product is a perfect solution for telecommunications equipment manufacturers looking for a reliable and efficient way to manage multiple TDM data streams.

Key Features:

  • Scalability: The ZL50019GAG2 offers a scalable architecture, which allows for the processing of up to 4,096 x 4,096 channels, making it suitable for both small and large-scale operations.
  • High Throughput: With a non-blocking switch fabric, the product ensures high throughput and low latency for voice, video, and data traffic.
  • Flexible Connectivity: It supports a wide range of interfaces, including H-MVIP, T1/E1/J1, and serial RapidIO, providing versatile connectivity options for various system designs.
  • Programmable Features: The device includes programmable features such as connection memory, automatic protection switching, and rate adaptation, which enhance its functionality and adaptability to different network requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the ZL50019GAG2 minimizes power consumption, making it an eco-friendly choice for power-sensitive applications.

Applications:

The ZL50019GAG2 is ideally suited for a range of applications within the telecommunications sector. It is particularly useful in:

  • Digital Cross Connect Systems (DCS)
  • Wireless Base Station Controllers
  • Media Gateways
  • Signal Transfer Points (STP)
  • Central Office Switches

Technical Specifications:

The ZL50019GAG2 is housed in a 256-ball PBGA package and operates over an industrial temperature range. It features an integrated PLL (Phase-Locked Loop) for clock generation and supports various clock modes for system synchronization.

Quality and Reliability:

Microchip Technology is committed to delivering high-quality products. The ZL50019GAG2 undergoes rigorous testing to ensure it meets industry standards for reliability and performance, making it a trusted choice for mission-critical systems.

You May Also Be Interested in

Others
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Others
Lowest to $18.3934
Infineon Technologies
Lowest to $9.2446
ST-Ericsson Inc
Lowest to $42.5952
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess