EN
  • EN
  • DE

ST92E163-EPB/US

Part No ST92E163-EPB/US
Manufacturer STMicroelectronics
Catalog In - Circuit Programmers, Emulators, and Debuggers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Programmer
For Use With/Related Products ST9 MCUs
Contents Board(s), Cable(s), Power Supply
Base Product Number ST92E
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1283611-ST92E163-EPB/US
Ultra Librarian 3D Model Ultra Librarian ST92E163-EPB/US CAD Model

Description

The ST92E163-EPB/US is a high-performance, 8-bit microcontroller produced by STMicroelectronics, designed for a wide range of embedded applications. This versatile MCU offers a perfect balance between computing power and power consumption, making it an ideal choice for industrial control, automotive, and consumer electronics where efficiency and reliability are critical.

Key Features

  • Advanced 8-bit Core: The ST92E163-EPB/US is built around a powerful 8-bit CPU core operating at a maximum frequency of 16 MHz, ensuring swift execution of instructions and efficient handling of tasks.
  • Memory Capacity: It comes with ample memory resources, including 16KB of ROM/EPROM, 512 bytes of RAM, and 256 bytes of EEPROM, providing sufficient space for complex programs and data storage.
  • Robust I/O Capabilities: The device boasts 32 programmable I/O lines that are highly flexible and can be configured to suit various interfacing requirements.
  • Integrated Peripherals: A rich set of integrated peripherals enhances the functionality of the microcontroller. These include an 8-channel 8-bit A/D converter, two 16-bit timers, a watchdog timer, and a serial communication interface for streamlined data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the ST92E163-EPB/US offers various power-saving modes, including Idle and Halt modes, to minimize energy usage during periods of inactivity.
  • Operating Voltage: The microcontroller operates within a voltage range of 4.5V to 5.5V, accommodating a standard power supply for ease of integration into various systems.

Applications

The ST92E163-EPB/US is suited for a variety of applications, thanks to its robust feature set and adaptability. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Battery management systems

With its combination of performance, memory options, and integrated features, the ST92E163-EPB/US from STMicroelectronics represents a reliable and cost-effective solution for developers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Microchip Technology
HARDWARE PROGRAMMER SOC/FPGA
Lowest to $410.5264
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us
NXP / Nexperia
CYCLONE UNIVERSAL FX PROGRAMMER
Need more? Email Us
Microchip Technology
PROGRAMMER MCU PICKIT5
Lowest to $157.8948

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess