EN
  • EN
  • DE
  • IT

NCE65TF130

Part No NCE65TF130
Manufacturer Wuxi
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181891-NCE65TF130
Categories Custom Parts
Manufacturer Wuxi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCE65TF130 CAD Model

Description

The NCE65TF130 from Wuxi NCE Power Semiconductor Co., Ltd. is a high-performance N-Channel MOSFET designed for efficient power switching applications. It boasts a low on-resistance and fast switching speed, making it ideal for use in power supplies, motor control, and other demanding applications.

Applications

  • Power Supplies (SMPS)
  • Motor Control
  • DC-DC Converters
  • LED Lighting
  • Battery Management Systems

Features

  • N-Channel MOSFET
  • Voltage Rating: 650V
  • Low On-Resistance (RDS(on)): 1.3 Ohms (typical)
  • Continuous Drain Current (ID): 4.5A
  • Fast Switching Speed
  • Avalanche Energy Rated
  • RoHS Compliant

Benefits

  • High Efficiency: Low on-resistance reduces power losses and improves overall system efficiency.
  • Fast Switching: Minimizes switching losses, allowing for higher operating frequencies and smaller component sizes.
  • Robust Performance: Avalanche energy rating provides protection against voltage transients and enhances reliability.
  • Simplified Design: Easy to drive with standard gate drive circuitry.
  • Compact Size: Available in a TO-220F package for easy integration into various applications.
  • Environmentally Friendly: RoHS compliant, minimizing the impact on the environment.
  • Improved Thermal Performance: Enables operation at higher temperatures without compromising performance.

Technical Specifications

The NCE65TF130 MOSFET is designed for optimal performance in high-voltage, high-frequency switching applications. Its low on-resistance and fast switching speed minimize power losses and improve efficiency. The avalanche energy rating ensures reliable operation under transient voltage conditions. The device is available in a TO-220F package, which provides excellent thermal performance. Wuxi NCE Power Semiconductor is committed to providing high-quality and reliable power semiconductors for a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Raytheon Company
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
ON Semiconductor
Need more? Email Us
Pericom
Lowest to $1.6087
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Mitsubishi
Need more? Email Us
Princeton
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2450 $51.6350
55+ $1.8421 $101.3155
85+ $1.7845 $151.6825
116+ $1.7270 $200.3320
150+ $1.6694 $250.4100
201+ $1.4967 $300.8367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,182 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess