The NCE65T260 is a high-performance N-channel MOSFET from Wuxi NCE Power Semiconductor. It is designed for high-efficiency power switching applications. This MOSFET features a low on-resistance (RDS(on)), fast switching speed, and excellent avalanche ruggedness, making it suitable for use in power supplies, motor control, and other power management systems.
Applications:
- Power Supplies (SMPS)
- Motor Control
- DC-DC Converters
- LED Lighting
- Battery Management Systems
Features:
- Low RDS(on)
- Fast Switching Speed
- Avalanche Rated
- High Ruggedness
- Simple Drive Requirement
Benefits:
- Improved efficiency in power conversion
- Reduced power losses
- Enhanced system reliability
- Simplified thermal management
- Easy to implement in various designs
Technical Specifications:
- Drain-Source Voltage (VDS): 650V
- Gate-Source Voltage (VGS): ±30V
- Continuous Drain Current (ID): 12A
- Pulsed Drain Current (IDM): 36A
- RDS(on) (typical): 0.26 Ohm
- Gate Charge (Qg): 22nC
- Package: TO-220
The NCE65T260's low on-resistance minimizes conduction losses, resulting in higher efficiency and reduced heat generation. The fast switching speed minimizes switching losses. The avalanche rating and high ruggedness contribute to robust performance and long-term reliability. Its simple drive requirements also make it relatively easy to integrate into various power electronic designs.