EN
  • EN
  • DE

MK80FN256VDC15

Part No MK80FN256VDC15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 121XFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196847-MK80FN256VDC15
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Kinetis K8x
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity EBI/EMI, I²C, SPI, UART/USART, USB OTG
Peripherals DMA, I²S, LVD, POR, PWM
Ultra Librarian 3D Model Ultra Librarian MK80FN256VDC15 CAD Model

Description

Introducing the NXP MK80FN256VDC15 Microcontroller

The NXP MK80FN256VDC15 is a state-of-the-art microcontroller unit (MCU) that is part of the Kinetis K80 family, designed for applications demanding high levels of integration and performance. This microcontroller is built around the ARM Cortex-M4 core, providing users with an excellent balance of power efficiency and processing capability.

The MK80FN256VDC15 boasts a maximum CPU frequency of 150 MHz, which allows for rapid data processing and real-time operation in complex embedded systems. With a Floating Point Unit (FPU) included, this MCU is capable of handling computationally intensive applications, such as digital signal processing, with ease.

With 256KB of Flash memory and 64KB of RAM, the MK80FN256VDC15 provides ample space for application code and data storage. This generous memory allocation, combined with an array of communication interfaces, including I2C, SPI, UART, and USB, makes this MCU highly versatile and suitable for a wide range of industrial, commercial, and consumer applications.

Security features are a cornerstone of the MK80FN256VDC15, offering a hardware encryption module and a secure boot process to ensure the integrity and confidentiality of your application. This is particularly important for IoT devices and systems that require robust protection against potential threats.

The MCU also comes with a multitude of analog and digital peripherals that enhance its functionality. These include multiple 16-bit ADCs, DACs, a programmable gain amplifier, and a touch sensing interface, making it an ideal choice for sensor-based systems or interactive devices.

For energy-conscious designs, the MK80FN256VDC15 excels with its array of power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-harvesting applications. This ensures that devices can run longer on a single charge or with minimal power input.

Overall, the NXP MK80FN256VDC15 microcontroller is a powerful, secure, and flexible solution that meets the needs of a wide variety of applications. Its integration of advanced features and connectivity options, combined with its efficient performance, makes it a go-to choice for developers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5393 $58.6179
7+ $16.0322 $112.2254
10+ $15.5312 $155.3120
14+ $15.0302 $210.4228
18+ $14.5292 $261.5256
24+ $13.0262 $312.6288
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess