EN
  • EN
  • DE

WM8711SEDS/R

Part No WM8711SEDS/R
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description Internet Audio DAC with Integrated Headphone Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280409-WM8711SEDS/R
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8711SEDS/R CAD Model

Description

The WM8711SEDS/R is a high-performance stereo audio DAC (Digital-to-Analog Converter) from Wolfson Microelectronics (now Cirrus Logic). It is designed for high-fidelity audio playback in a variety of applications, offering low noise and distortion for a clean and detailed sound.

Applications:

  • Portable audio players: High-quality DAC for MP3 players, CD players, and other portable audio devices.
  • Home entertainment systems: Audio output for DVD players, Blu-ray players, and set-top boxes.
  • Automotive audio systems: Provides high-fidelity audio in car stereos and infotainment systems.
  • Gaming consoles: Audio output for game consoles, delivering immersive sound effects.
  • Professional audio equipment: DAC for studio monitors, audio interfaces, and mixing consoles.

Features:

  • High-performance DAC: Delivers low noise and distortion for superior audio quality.
  • Stereo output: Provides two channels of audio output for stereo playback.
  • Multiple sample rates: Supports a wide range of sample rates, including 8 kHz, 16 kHz, 32 kHz, 44.1 kHz, 48 kHz, 96 kHz, and 192 kHz.
  • 24-bit resolution: Offers high dynamic range for detailed audio reproduction.
  • Digital volume control: Allows for precise volume adjustment.
  • I2S interface: Standard digital audio interface for easy integration with other audio components.
  • Low power consumption: Designed for energy-efficient operation in portable devices.

Benefits:

  • Superior audio quality: Provides a clean and detailed sound experience.
  • Versatile: Suitable for a wide range of audio applications.
  • Easy to integrate: Compatible with standard digital audio interfaces.
  • Low power: Extends battery life in portable devices.
  • Compact size: Allows for integration into small form factor devices.

Additional Details:

The WM8711SEDS/R typically operates from a 3.3V power supply. It is available in a small surface-mount package. Specific performance specifications, such as THD+N (Total Harmonic Distortion + Noise) and SNR (Signal-to-Noise Ratio), can be found in the Cirrus Logic datasheet. The datasheet also provides detailed information on the device's pinout, register settings, and application circuits. Proper grounding and decoupling techniques are essential for achieving optimal audio performance. Consult the datasheet for recommended layout guidelines. Note that the '/R' suffix might indicate specific packaging or reel options.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3888 $60.9984
42+ $2.7801 $116.7642
65+ $2.6935 $175.0775
89+ $2.6068 $232.0052
115+ $2.5202 $289.8230
154+ $2.2592 $347.9168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess