EN
  • EN
  • DE

WFF2N60

Part No WFF2N60
Manufacturer Wisdom technologies Int`l
Catalog Electronic Wholesale
Description N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wisdom technologies Int`l
Win Source Part Number 1280324-WFF2N60
Manufacturer Homepage www.wisdom-technologies.com/index.aspx
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WFF2N60 CAD Model

Description

The WFF2N60 is a 600V N-Channel MOSFET manufactured by Wisdom Technologies International. It is designed for high-voltage, high-speed switching applications and is commonly used in power supplies, motor control, and lighting systems. This MOSFET offers low on-resistance and gate charge, making it an efficient and reliable component for power electronics.

Applications

  • Switching Power Supplies: Used as a switching element in SMPS (Switched-Mode Power Supplies).
  • Motor Control: Employed in motor drives for efficient and precise motor control.
  • Lighting Systems: Utilized in electronic ballasts and LED lighting systems for high-efficiency power conversion.
  • Inverters: Used in DC-AC inverters for converting direct current to alternating current.
  • Power Factor Correction (PFC): Integrated into PFC circuits to improve power efficiency.

Features

  • High Voltage Rating: Withstands voltages up to 600V, suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enabling high-speed operation.
  • Fast Switching Speed: Allows for high-frequency operation, reducing the size of passive components.
  • Avalanche Rated: Provides robustness against transient voltage spikes.

Benefits

  • Improved Efficiency: Reduces power losses, leading to more efficient systems.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability.
  • Simplified Design: Easy to integrate into existing circuits with minimal modifications.
  • Enhanced Reliability: Ensures stable operation under various operating conditions.
  • Compact Size: Allows for smaller and more compact system designs.

Additional Details

The WFF2N60 is typically packaged in a TO-220F package, which provides good thermal dissipation. It requires a gate drive voltage to switch on and off. The MOSFET's performance is characterized by its low on-resistance and fast switching speeds. It is designed to operate over a wide temperature range, making it suitable for use in various environmental conditions. The device is commonly used in applications where high efficiency and reliability are critical. Its avalanche rating provides additional protection against voltage transients, ensuring robust operation. The WFF2N60 is a cost-effective solution for high-voltage switching applications.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,918 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess