The Winbond W942516CH-75 is a high-speed DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip, designed to provide substantial memory bandwidth and reduced latency. This component is manufactured by Winbond Electronics, a globally recognized manufacturer of semiconductor memory solutions.
Applications
- Graphics cards
- Gaming consoles
- Digital TVs
- Set-top boxes
- Embedded systems
Features
- 256M x 16 bit organization
- DDR2 interface with data transfer rates up to 667 Mbps
- Double data rate architecture (two data transfers per clock cycle)
- Differential clock inputs (CK and /CK)
- Data mask (DM) for write masking
- Auto refresh and self-refresh modes
- Lead-free package
- RoHS compliant
- Operating Temperature Range: 0°C to +85°C
Benefits
- High bandwidth supports demanding applications like video processing and gaming.
- Low latency improves system responsiveness and overall performance.
- Low power consumption extends battery life in portable devices.
- Compact packaging enables smaller system designs.
- Enhanced signal integrity with differential clock inputs.
- Reliable performance due to robust design and manufacturing.
Additional Details
The W942516CH-75 operates at a voltage of 1.8V. The '-75' indicates a speed grade corresponding to DDR2-667 specifications. Precise timing specifications (CAS latency, tRCD, tRP, tRAS) must be obtained from the official Winbond datasheet for accurate configuration and operation. The device is available in FBGA packaging. The integration of on-chip DLL (Delay-Locked Loop) facilitates accurate alignment of data (DQ) and data strobe (DQS) signals with the clock signals, mitigating timing skew and enhancing signal integrity at high operating speeds. This makes the W942516CH-75 a suitable choice for applications that necessitate high-speed and reliable memory performance. Auto refresh function allows for low power operations while retaining data. The data mask feature allows users to write to specific bytes without disturbing other data.