EN
  • EN
  • DE

W91360AN

Part No W91360AN
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 3-MEMORY TONE/PULSE DIALER WITH HANDFREE AND HOLD FUNCTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280247-W91360AN
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W91360AN CAD Model

Description

The W91360AN is a general-purpose tone/pulse dialer with a built-in voice network manufactured by Winbond Electronics. It's designed for use in telephone sets and other communication devices.

Applications

  • Corded telephone sets
  • Cordless telephone base stations
  • Answering machines
  • Voice communication systems
  • Security systems with voice dial-out capabilities

Features

  • Tone and pulse dialing support: Compatible with both tone and pulse dialing systems.
  • Built-in voice network: Includes circuitry for transmitting and receiving voice signals.
  • Microphone amplifier: Amplifies the signal from the microphone.
  • Speaker amplifier: Drives the speaker for audio output.
  • DTMF generator: Generates Dual-Tone Multi-Frequency (DTMF) signals for tone dialing.
  • Pulse dialer: Generates pulse dialing signals for older telephone systems.
  • Low power consumption: Suitable for battery-powered applications.

Benefits

  • Complete dialer solution: Integrates all the necessary functions for tone and pulse dialing.
  • Voice communication capability: Enables clear voice transmission and reception.
  • Low power consumption: Extends battery life in cordless telephones.
  • Easy integration: Simplifies the design of telephone sets and other communication devices.
  • Cost-effective: Provides a cost-effective solution for dialer applications.

Additional Details

The W91360AN typically comes in a DIP or SOIC package. Consult the Winbond datasheet for detailed pinout information, electrical characteristics, and application notes. Proper filtering and grounding are crucial for minimizing noise and ensuring clear voice communication. The dialer is typically controlled by a microcontroller or other digital logic. This IC provides a fundamental building block for telephone and voice communication applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
IXYS
Lowest to $7.8205
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Silergy Corp
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess