EN
  • EN
  • DE

W55F10A

Part No W55F10A
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Description Flash Serial 4.5V 1Mbit 500ns 8-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997275-W55F10A
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W55F10A CAD Model

Description

The W55F10A is a high-performance Multi-Chip Module (MCM) device integrating flash memory and SRAM. It is designed to provide a compact and efficient memory solution for embedded systems requiring both fast data access and non-volatile storage.

Applications

  • Embedded Systems
  • Networking Devices
  • Industrial Control Equipment
  • Consumer Electronics
  • Telecommunication Equipment

Features

  • Integrated Flash Memory: Provides non-volatile storage for code and data.
  • Integrated SRAM: Offers fast data access for real-time operations.
  • Compact MCM Package: Saves board space and simplifies design.
  • High Performance: Enables quick boot-up and responsive operation.
  • Low Power Consumption: Extends battery life in portable applications.

Benefits

  • Reduced System Cost: Integrates multiple memory components into a single device.
  • Simplified Design: Streamlines board layout and reduces component count.
  • Improved Performance: Enhances system responsiveness and throughput.
  • Increased Reliability: Offers robust data storage and retrieval.
  • Smaller Footprint: Enables compact and portable designs.

The W55F10A typically consists of a Flash memory die and an SRAM die within a single package. The Flash memory provides non-volatile storage, meaning data is retained even when power is off. The SRAM (Static Random-Access Memory) offers very fast read and write speeds, making it ideal for storing frequently accessed data and program code. This combination of Flash and SRAM allows the device to be used in applications where both non-volatile storage and high-speed data access are required.

Specific technical specifications, such as memory densities (e.g., Flash size, SRAM size), operating voltage, access times, and package type, can vary depending on the exact configuration of the W55F10A. Datasheets from Winbond Electronics should be consulted for precise details. The Flash memory is typically used to store the operating system, application code, and configuration data, while the SRAM is used for temporary data storage and program execution.

The compact MCM package of the W55F10A makes it suitable for space-constrained applications. The integrated nature of the device also simplifies the design process, as fewer components need to be placed and routed on the PCB. This can lead to faster time-to-market and reduced development costs. It's crucial to refer to the manufacturer's documentation to understand the specific pinout, timing characteristics, and application notes to ensure proper implementation and optimal performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess