EN
  • EN
  • DE

W29EE012P-15

Part No W29EE012P-15
Manufacturer Winbond Electronics
Catalog Custom Parts (U - Z)
Description Winbond PLCC32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1207059-W29EE012P-15
Categories Custom Parts
Manufacturer Winbond Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W29EE012P-15 CAD Model

Description

The Winbond W29EE012P-15 is a 128K x 8 (1 Mbit) CMOS Flash Memory device. It's designed for applications requiring non-volatile storage of data and code. This memory is electrically erasable and programmable, allowing for easy updates and modifications. The '15' in the part number refers to the access time of 150ns.

Applications

  • Embedded systems
  • BIOS storage
  • Data logging
  • Firmware storage
  • Industrial control systems

Features

  • 1 Mbit (128K x 8) memory organization
  • Fast access time (150 ns)
  • Single 5V power supply
  • Sector Erase Architecture
  • Endurance: 100,000 program/erase cycles
  • Data retention: 10 years
  • Automatic write timing
  • Low power consumption

Benefits

  • Provides reliable non-volatile storage for critical data and code.
  • Enables fast read access for efficient system performance.
  • Simplifies system design with a single 5V power supply requirement.
  • Allows for flexible memory management with sector erase capability.
  • Ensures long-term data integrity with high endurance and data retention.
  • Reduces power consumption for energy-efficient operation.
  • Simplified write operations because of automatic write timing.

Technical Specifications

The W29EE012P-15 is organized as 128K x 8 bits, providing a total storage capacity of 1 Mbit. It operates from a single 5V power supply. The access time is 150 ns. The device supports sector erase, allowing for selective erasure of memory blocks. It has an endurance of 100,000 program/erase cycles and a data retention of 10 years. The device features automatic write timing, simplifying write operations. The operating temperature range is typically from -40°C to +85°C. It is commonly available in a 32-pin PDIP or TSOP package.

You May Also Be Interested in

Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Winbond Electronics
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Inphi Corporation
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess