EN
  • EN
  • DE

THS10064IDA

Part No THS10064IDA
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-BIT 6 MSPS, SIMULTANEOUS SAMPLING ANALOG-TO-DIGITAL CONVERTER | IC ADC 10BIT PIPELINED 32TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 10
Sampling Rate (Per Second) 6M
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 3V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Mounting Style SMD
Family Part Number THS10064
Manufacturer Pack Quantity 46
MSL Level 2 (1 Year)
Win Source Part Number 1266983-THS10064IDA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS10064IDA CAD Model

Description

The THS10064IDA is a high-performance, low-power, 10-bit, 64 MSPS (Mega Samples Per Second) analog-to-digital converter (ADC) designed by Texas Instruments. This precision ADC is engineered to deliver exceptional dynamic performance with a power-efficient footprint, making it an ideal choice for a wide range of applications including communications, imaging systems, and medical equipment.

Key Features

  • Resolution: The device boasts a 10-bit resolution, providing fine detail in signal representation for applications requiring high levels of accuracy.
  • Sampling Rate: With a maximum sampling rate of 64 MSPS, the THS10064IDA is capable of converting high-frequency signals without losing fidelity, ensuring accurate digital representation of the analog input.
  • Low Power Consumption: The device is designed for power-sensitive applications, with a low power consumption that minimizes heat dissipation and enables use in portable devices.
  • Differential Inputs: It features differential inputs that reduce common-mode noise, enhancing the signal integrity and the overall performance of the ADC.
  • Integrated Features: The THS10064IDA includes an internal sample-and-hold circuit, a voltage reference, and an on-chip track-and-hold function, simplifying system design and reducing external component requirements.

Performance Advantages

The THS10064IDA provides a robust combination of speed and precision. Its high sampling rate and resolution are matched with a signal-to-noise ratio (SNR) that ensures clear and accurate signal conversion. This balance of performance attributes makes it an excellent choice for high-speed signal processing tasks.

Applications

The versatile nature of the THS10064IDA allows it to be used across various high-demand industries. Key applications include:

  • Wireless and wired communications
  • Test and measurement equipment
  • Medical imaging systems
  • Video and digital camera systems
  • Radar and satellite systems

Support and Reliability

Texas Instruments provides extensive technical support for the THS10064IDA, including detailed datasheets, application notes, and design resources. This product is built to meet the high-reliability standards expected from Texas Instruments, ensuring long-term performance in critical systems.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7206 $58.8824
9+ $12.0785 $108.7065
13+ $11.7010 $152.1130
18+ $11.3236 $203.8248
23+ $10.9461 $251.7603
31+ $9.8138 $304.2278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess