EN
  • EN
  • DE

PXAH40KFBE,557

Part No PXAH40KFBE,557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 100LQFP / MCU 16-bit XA CISC ROMLess 3.3V/5V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series XA
Packaging Tray
Part Status Obsolete(EOL)
Core Processor XA
Core Size 16-Bit
Speed 30MHz
Connectivity EBI/EMI, UART/USART
Peripherals DMA, WDT
Number of I/O 33
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 792756-PXAH40KFBE,557
Popularity Medium
Supply and Demand Status Limited
Family Name PXAH40
Introduction Date September 24, 1999
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PXAH40KFBE,557 CAD Model

Description

The PXAH40KFBE,557 is a high-performance microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This advanced MCU is part of NXP's extensive portfolio and is specifically engineered to meet the growing demands of the automotive industry, offering robust performance and a wide range of features to support complex applications.

Key Features

  • Advanced Architecture: Based on a powerful ARM® Cortex® core, the PXAH40KFBE,557 delivers exceptional processing capabilities, making it suitable for handling intensive computational tasks.
  • Memory Capacity: Equipped with ample flash memory and RAM, this MCU ensures smooth operation and data management for sophisticated automotive applications.
  • Connectivity: With integrated communication interfaces such as CAN, LIN, and Ethernet, the PXAH40KFBE,557 provides versatile connectivity options for in-vehicle networking.
  • Robust Security: Security is a paramount feature in automotive applications. NXP's MCU includes advanced security features to protect against unauthorized access and ensure data integrity.
  • Automotive-Qualified: The PXAH40KFBE,557 meets stringent automotive industry standards, ensuring reliability and durability in harsh automotive environments.

Applications

This MCU is designed for a variety of applications within the automotive sector, including but not limited to:

  • Engine control units (ECU)
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems
  • Body control modules
  • Gateway modules

Technical Specifications

Parameter Value CPU Core ARM® Cortex® Flash Memory Specified in datasheet RAM Specified in datasheet Communication Interfaces CAN, LIN, Ethernet Operating Temperature Range Specified in datasheet Package Specified in datasheet

For detailed technical specifications, please refer to the official NXP datasheet for the PXAH40KFBE,557.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess