EN
  • EN
  • DE

TPS26611DDFR

Part No TPS26611DDFR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Current Regulator
Sensing Method -
Accuracy -
Voltage - Input -50V ~ 50V
Current - Output -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number TPS26611
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352595-TPS26611DDFR
Ultra Librarian 3D Model Ultra Librarian TPS26611DDFR CAD Model

Description

TPS26611DDFR Industrial eFuse from Texas Instruments

TPS26611DDFR Product Image

The TPS26611DDFR, manufactured by Texas Instruments, is a robust industrial eFuse designed to operate in harsh environments typically found in factory automation, control systems, and industrial transport. This advanced circuit protection device offers a wide range of features to ensure the safety and reliability of industrial systems.

With an operating voltage range of 4.5V to 60V, the TPS26611DDFR can accommodate a variety of industrial applications. It provides an adjustable current limit from 0.1A to 1.5A, which allows for precise control over the power delivered to downstream circuits. This flexibility makes it an ideal choice for protecting sensitive electronic components from overcurrent conditions.

The device features an internal charge pump that enables true reverse current blocking (RCP), preventing any current from flowing backward through the eFuse when it is powered down or in a fault condition. This is critical for preventing damage to upstream power sources and maintaining system integrity.

Moreover, the TPS26611DDFR includes an adjustable under-voltage lockout (UVLO) and over-voltage lockout (OVLO) which provide additional layers of protection against voltage anomalies. These features ensure that the device operates only within its specified voltage range, safeguarding connected components from potential harm.

For enhanced diagnostic capabilities, the TPS26611DDFR offers a fault indicator output that signals the occurrence of overcurrent, overvoltage, or thermal shutdown events. This allows for immediate identification and resolution of issues, minimizing downtime in critical industrial processes.

Encased in a compact 10-pin DDFN package, the TPS26611DDFR is designed for space-constrained applications, providing powerful protection without occupying significant board space. Its rugged design and comprehensive protection features make it an essential component for any industrial application requiring reliable power distribution and circuit protection.

Available for purchase from Texas Instruments and authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8472 $50.8320
145+ $0.6952 $100.8040
225+ $0.6734 $151.5150
310+ $0.6517 $202.0270
400+ $0.6300 $252.0000
535+ $0.5648 $302.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess