EN
  • EN
  • DE

W25X10AVNIG

Part No W25X10AVNIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409678-W25X10AVNIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X10AVNIG CAD Model

Description

The W25X10AVNIG is a 1M-bit Serial Flash memory, providing a compact and efficient storage solution for a variety of applications. Manufactured by Winbond Electronics, this memory device features a Serial Peripheral Interface (SPI) for simple integration with microcontrollers and other host devices. Its low power consumption and small package size make it well-suited for portable and embedded systems.

Applications

  • Embedded Systems: Used for storing program code, configuration settings, and data in embedded systems.
  • Consumer Electronics: Employed in devices such as set-top boxes, DVD players, and gaming consoles for storing firmware and user data.
  • Industrial Control Systems: Utilized in industrial control systems for storing calibration data, program parameters, and event logs.
  • IoT Devices: Suitable for storing sensor data, configuration information, and application code in Internet of Things (IoT) devices.
  • Wearable Electronics: Used in fitness trackers, smartwatches, and other wearable devices for storing user data and firmware.

Features

  • 1M-bit (128K-byte) Flash Memory: Provides sufficient storage capacity for small to medium-sized applications.
  • Standard SPI Interface: Enables easy communication with microcontrollers and other host devices.
  • High Performance: Supports clock frequencies up to 80 MHz, allowing for fast data transfer rates.
  • Low Power Consumption: Minimizes power consumption in active and standby modes, extending battery life in portable devices.
  • Sector Erase (4KB): Enables efficient memory management by allowing individual sectors to be erased and reprogrammed.
  • Write Protect Control: Protects critical data from accidental or unauthorized modifications.
  • Small Package Options: Available in compact packages, such as SOIC and DIP, for space-constrained applications.
  • Page Program (256 Bytes per Page): Facilitates efficient data programming.
  • Endurance: Minimum 100,000 erase/program cycles.
  • Data Retention: Minimum 20 years.

Benefits

  • Compact Storage Solution: Provides a small and lightweight storage option for portable and embedded devices.
  • Easy Integration: Simplifies system design and reduces development time with its standard SPI interface.
  • Low Power Consumption: Minimizes power requirements, extending battery life and reducing overall energy consumption.
  • Reliable Data Storage: Ensures data integrity and longevity with its robust write protection and long data retention capabilities.
  • Cost-Effective: Offers a competitive price point compared to other memory technologies.

Additional Details

The W25X10AVNIG operates from a single 2.7V to 3.6V power supply, making it compatible with a wide range of systems. It supports both byte and page programming, offering flexibility in how data is written to the memory. The device also includes a software write protection feature, which can be used to prevent accidental or malicious modification of critical data. The operating temperature range typically spans from -40°C to +85°C, ensuring reliable operation in a variety of environmental conditions. This memory is ideally suited for applications requiring a balance of low power consumption, compact size, and reliable data storage.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess