EN
  • EN
  • DE

W25Q32JWUUIQ

Part No W25Q32JWUUIQ
Manufacturer Winbond Electronics
Catalog Custom Parts (U - Z)
Description 32Mb Serial NOR Flash 133MHz USON8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107829-W25Q32JWUUIQ
Categories Custom Parts
Manufacturer Winbond Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q32JWUUIQ CAD Model

Description

The W25Q32JWUUIQ is a 32M-bit serial flash memory device manufactured by Winbond Electronics. This memory is designed for a wide range of applications requiring non-volatile storage, including embedded systems, industrial control, and consumer electronics.

Applications:

  • Embedded Systems: Storage for firmware, boot code, and configuration data.
  • Industrial Control Systems: Storing program code and data logging information.
  • Consumer Electronics: Firmware storage for TVs, set-top boxes, and other consumer devices.
  • Networking Devices: Storage for router firmware and configuration files.
  • Automotive Applications: Storing calibration data and software in automotive ECUs.

Features:

  • 32M-bit (4M-byte) capacity: Provides ample storage for code and data.
  • Serial Interface: Uses a Serial Peripheral Interface (SPI) for communication, reducing pin count.
  • Dual/Quad SPI: Supports high-performance data transfer rates.
  • Wide Voltage Range: Operates over a broad voltage range, typically 2.7V to 3.6V.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • High Performance: Fast read and write speeds improve system responsiveness.
  • Low Power Consumption: Extends battery life in portable devices.
  • Cost-Effective: Provides a cost-efficient storage solution.
  • Reliable Operation: Offers high endurance and data retention.

Additional Details:

The W25Q32JWUUIQ supports standard, dual, and quad SPI operations, enabling flexible data transfer rates. It features advanced security features, including software and hardware write protection, to prevent unauthorized access to stored data. Detailed specifications, including read/write speeds, operating temperature range, and package dimensions, are available in the Winbond datasheet. This serial flash memory offers a reliable and efficient storage solution for a variety of applications, providing high performance and low power consumption in a compact package. Endurance is specified in program/erase cycles, and data retention is typically guaranteed for many years. It's also important to consider the operating temperature range to ensure reliable operation in the intended environment.

You May Also Be Interested in

Union Semiconductor
Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Texas Instruments
4-20mA Current Transmitter with RTD Excitation And Linearization 16-PDIP
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us
NEC
Need more? Email Us
Fairchild/ON Semiconductor
Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line...
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess