The UPB1004GS is a GaAs MMIC L band Upconverter designed for satellite communication systems. This device facilitates the conversion of signals from a lower intermediate frequency (IF) to a higher L-band frequency. It's manufactured by NEC, now Renesas Electronics, which specializes in high-performance components for various telecommunications applications.
Applications
- Satellite communication uplinks
- Radar systems
- Wireless communication infrastructure
- Test and measurement equipment
Features
- High conversion gain
- Low noise figure
- Single supply voltage operation
- Compact surface mount package
- Wide bandwidth
Benefits
- Improved signal quality in satellite communication systems due to low noise figure.
- Simplified system design with single voltage operation, reducing component count and board space.
- Enhanced performance in wideband applications.
- Cost-effective solution due to the integrated MMIC design.
- Reduced system size and weight with the compact surface mount package.
Technical Specifications
The UPB1004GS typically operates in the L-band frequency range. The conversion gain is typically around 15 dB, and the noise figure is generally less than 3 dB. It operates from a single +5V supply. It is packaged in a small outline surface mount package. The specific frequency range and other performance characteristics can vary based on the specific application circuit and operating conditions. Refer to the datasheet for complete specifications.