EN
  • EN
  • DE

XC3S1000FGG456

Part No XC3S1000FGG456
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232649-XC3S1000FGG456
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3S1000FGG456 CAD Model

Description

The XC3S1000FGG456 is a Field Programmable Gate Array (FPGA) from Xilinx, belonging to the Spartan-3 family. FPGAs are highly versatile integrated circuits that can be configured by the designer to implement a wide variety of digital logic circuits. This makes them suitable for diverse applications, from embedded systems to signal processing.

Applications:

  • Digital Signal Processing (DSP): Used in DSP applications such as audio and video processing, filtering, and modulation/demodulation.
  • Embedded Systems: Employed as the central processing unit or co-processor in embedded systems.
  • Image Processing: Used in image processing applications such as video encoding/decoding, image recognition, and object tracking.
  • Networking: Integrated into networking equipment such as routers, switches, and network interface cards (NICs).
  • Industrial Automation: Used in industrial automation systems for motor control, sensor processing, and machine vision.

Features:

  • 1,000,000 System Gates: Provides 1 million system gates for implementing complex logic designs.
  • 456-Pin Fine-Pitch Ball Grid Array (FBGA) Package: Comes in a 456-pin FBGA package for high-density board layout.
  • 192 Kbits of Block RAM: Includes 192 Kbits of block RAM for on-chip data storage.
  • 720 Logic Cells: Contains 720 logic cells for implementing combinational and sequential logic.
  • Eight Digital Clock Managers (DCMs): Features eight DCMs for clock generation and management.
  • Multiple I/O Standards Support: Supports a variety of I/O standards, including LVTTL, LVCMOS, and HSTL.

Benefits:

  • High Performance: Provides high-performance logic implementation for demanding applications.
  • Flexibility: Offers flexibility in implementing a wide range of digital logic functions.
  • Reconfigurability: Can be reconfigured to implement different logic designs without replacing the device.
  • Parallel Processing: Allows for parallel processing of data for increased throughput.
  • Reduced Time-to-Market: Reduces time-to-market by allowing for rapid prototyping and modification of logic designs.

Additional Details:

The XC3S1000FGG456 is designed for low power consumption and is suitable for use in battery-powered devices. It features a robust architecture and is designed to meet the demanding requirements of industrial and commercial applications. The device is programmed using Xilinx's ISE Design Suite, which provides a comprehensive environment for designing, simulating, and implementing logic designs. The FPGA can be configured using a JTAG interface or an external configuration PROM. The XC3S1000FGG456 is a versatile and reliable FPGA that is well-suited for a wide range of applications requiring high-performance logic implementation. The fine-pitch BGA package enables a compact footprint on the PCB, making it ideal for space-constrained applications. The device's low power consumption makes it suitable for portable and battery-powered devices. The abundance of logic cells and block RAM allows for complex designs to be implemented efficiently.

You May Also Be Interested in

Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Rochester Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess