EN
  • EN
  • DE

UM9301F

Part No UM9301F
Manufacturer Microchip Technology
Catalog RF Diodes
Description SI PPIN HERMETIC MELF  /  RF Diode PIN - Single 75V 1 W Axial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr Microchip Technology
Package Bulk
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 75V
Capacitance @ Vr, F 0.8pF @ 0V, 100MHz
Resistance @ If, F 3Ohm @ 100mA, 100MHz
Power Dissipation (Max) 1 W
Temperature Range - Operating -65°C ~ 175°C
Package / Case Axial
Supplier Device Package Axial
Other Names 150-UM9301F
Standard Package 1
Win Source Part Number 1232691-UM9301F
Ultra Librarian 3D Model Ultra Librarian UM9301F CAD Model

Description

The UM9301F from Microchip Technology is a state-of-the-art integrated circuit designed for a multitude of applications. This versatile chip is an embodiment of Microchip's commitment to providing innovative, high-quality solutions for the electronics industry. The UM9301F is tailored to meet the demands of modern electronic devices which require reliability, efficiency, and advanced functionality.

Key Features

  • High Integration: The UM9301F integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: Designed with energy efficiency in mind, this chip is ideal for battery-powered applications, helping to extend the operational life of the device.
  • Robust Performance: Microchip's technology ensures that the UM9301F operates reliably under a wide range of environmental conditions, making it suitable for industrial and automotive applications.
  • Advanced Communication Protocols: The chip supports various communication protocols, allowing for easy integration into existing systems and facilitating data transfer between devices.

Applications

The UM9301F is designed for a diverse set of applications, including but not limited to:

  • Embedded systems
  • Consumer electronics
  • Automotive components
  • Industrial control systems
  • Internet of Things (IoT) devices

Quality and Support

Microchip Technology is known for its rigorous testing and quality assurance processes, ensuring that the UM9301F meets the highest industry standards. Customers can also benefit from Microchip's comprehensive technical support and extensive documentation, making the integration of the UM9301F into their projects a seamless experience.

Conclusion

The UM9301F is more than just a component; it is a solution that empowers designers to create more sophisticated, reliable, and efficient electronic products. With its impressive features and versatile applications, the UM9301F is set to be a cornerstone in the next generation of electronic innovations.

You May Also Be Interested in

NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess