EN
  • EN
  • DE

XTR103BP

Part No XTR103BP
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description 4-20mA Current Transmitter with RTD Excitation And Linearization 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Lead Free Contains Lead
Number of Pins 16
RoHS Compliant
Win Source Part Number 1232685-XTR103BP
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XTR103BP CAD Model

Description

The XTR103BP is a high-precision, two-wire transmitter integrated circuit (IC) designed and manufactured by Texas Instruments (TI). It is engineered to provide a reliable solution for converting industrial sensor inputs into a standardized 4-20mA analog signal. This feature makes it an ideal choice for a wide range of applications in process control, factory automation, and other industrial environments where long-distance signal transmission with minimal interference is crucial.

Key Features

  • Two-Wire Operation: The XTR103BP operates on a two-wire system, which simplifies the wiring and installation process, reducing overall system complexity and cost.
  • High Accuracy: It offers high accuracy and low nonlinearity, ensuring precise signal transmission from the sensor to the control system.
  • Built-in Sensor Excitation: The device includes an on-chip sensor excitation current source, which can be configured to power a variety of sensors, including RTDs, thermocouples, and other measurement devices.
  • Wide Temperature Range: This IC is designed to operate over a wide temperature range, making it suitable for harsh industrial environments.
  • Flexible Configuration: The XTR103BP can be programmed with external resistors to set various parameters such as zero and span adjustments, allowing for customization to specific application requirements.

Applications

The versatility of the XTR103BP makes it applicable in numerous industrial scenarios, including:

  • Temperature control systems
  • Pressure and flow measurement
  • Level monitoring systems
  • Remote data acquisition

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the XTR103BP is no exception. It is built to meet high standards of reliability and performance, ensuring that it delivers consistent results in even the most demanding applications. With the XTR103BP, users can expect a durable and trustworthy component that upholds the strong reputation of Texas Instruments in the semiconductor industry.

You May Also Be Interested in

Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Inphi Corporation
15Gbps Ethernet Transceiver
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us
Union Semiconductor
±15kV ESD-Protected, Slew-Rate-Limited, High Speed and Failsafe RS485 Transceiver
Lowest to $0.4685
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
Texas Instruments
4-20mA Current Transmitter with RTD Excitation And Linearization 16-PDIP
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess