EN
  • EN
  • DE

WL2001E28G-5/TR

Part No WL2001E28G-5/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 402386-WL2001E28G-5/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WL2001E28G-5/TR CAD Model

Description

The Willsemi WL2001E28G-5/TR is a power management integrated circuit (PMIC) tailored for diverse electronic applications. This IC is specifically engineered to optimize power distribution and regulation within a system, thereby improving energy efficiency and ensuring stable performance. The designation "/TR" signifies that it is supplied in tape and reel packaging, optimized for automated assembly. Willsemi specializes in the development and manufacture of integrated circuits.

Applications

  • Power management in portable electronics
  • Voltage regulation in battery-operated equipment
  • Power distribution within embedded systems
  • DC-DC conversion across various applications
  • Power supply management for microcontrollers and processors

Features

  • Integrated suite of power management functions
  • High-efficiency DC-DC conversion capabilities
  • Integrated over-voltage protection mechanisms
  • Built-in over-current protection features
  • Short-circuit protection to safeguard the system

Benefits

  • Optimized power usage for prolonged battery lifespan
  • Consistent voltage regulation ensuring reliable device operation
  • Robust protection against electrical malfunctions
  • Compact design suitable for devices with limited space
  • Cost-effective solution for comprehensive power management

Additional Details

Designed for high efficiency and minimal quiescent current, the WL2001E28G-5/TR is well-suited for battery-powered devices. Typically offered in a compact surface-mount package, specific technical specifications, including input and output voltage ranges, and switching frequency, are detailed in the manufacturer's datasheet. The tape and reel packaging streamlines automated assembly in high-volume manufacturing environments.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Via
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess