Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384732-U2640B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2640B CAD Model

Description

The Atmel U2640B is a monolithic integrated circuit designed as a low-voltage FM receiver. It is tailored for use in various wireless communication applications, providing a compact and efficient solution for receiving FM signals. This IC is particularly well-suited for cordless applications.

Applications

  • Cordless Telephones
  • Wireless Headphones
  • Remote Control Systems
  • Pagers
  • FM Radio Receivers

Features

  • Low Supply Voltage: Operates at low voltages, making it suitable for battery-powered devices.
  • Low Current Consumption: Maximizes battery life in portable applications.
  • Integrated Mixer: Simplifies receiver design.
  • Integrated Local Oscillator: Reduces external component count.
  • RSSI Output: Provides signal strength indication.
  • FM Demodulation: Performs frequency demodulation to recover the audio signal.
  • Mute Function: Prevents unwanted noise during weak signal conditions.

Benefits

  • Extended Battery Life: Low power consumption ensures prolonged operation in portable devices.
  • Reduced System Cost: Integrated functionality minimizes the need for external components, reducing overall system cost.
  • Simplified Design: High level of integration streamlines the design process.
  • Improved Signal Quality: Good sensitivity allows for reliable reception even with weak signals.
  • Compact Solution: Small package size enables compact designs.

Additional Details

The U2640B typically operates from a supply voltage range of 2.5V to 5V. It's designed for FM frequencies, typically around 400MHz to 950MHz. Consult the Atmel datasheet for precise specifications regarding sensitivity, image rejection, and audio output levels. The receiver includes automatic frequency control (AFC) to maintain accurate tuning. It is available in a small surface mount package.

Further technical details include the Intermediate Frequency (IF) used in the receiver architecture, the characteristics of the audio output amplifier, and the specifics of the RSSI output. Refer to the Atmel documentation for complete details on these and other parameters.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ECAD model for U4256BM-R
Atmel
Need more? Email Us
ECAD model for U2894B-AFSG3
Atmel
Need more? Email Us
ECAD model for U4076B
Protek Devices
Lowest to $0.3661
ECAD model for U0402FC24C-T710-2
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for U05JH44 TE12L
Protek Devices
Need more? Email Us
ECAD model for U0402FC36C-T73-2
Qualcomm
Need more? Email Us
ECAD model for U1000-TR
NXP / Nexperia
Need more? Email Us
ECAD model for U2330B-AFLG3
ON Semiconductor
Need more? Email Us
ECAD model for U1540G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6557 $65.8026
44+ $2.9998 $131.9912
67+ $2.9067 $194.7489
92+ $2.8123 $258.7316
119+ $2.7191 $323.5729
160+ $2.4371 $389.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,405 pieces
MOQ: 18 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention