EN
  • EN
  • DE

U2321B-AFPG3

Part No U2321B-AFPG3
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384716-U2321B-AFPG3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2321B-AFPG3 CAD Model

Description

The Atmel U2321B-AFPG3 is a single-chip ASK/FSK transmitter IC designed for remote control and wireless communication. It's part of Atmel's series of low-power UHF transmitters, aiming for cost-effectiveness and high integration. The U2321B-AFPG3 provides a reliable solution for transmitting data over short distances, commonly used in keyless entry systems, garage door openers, and other remote control applications.

Applications

  • Remote Keyless Entry (RKE) Systems: Commonly used in automotive remote keyless entry systems for vehicle access control.
  • Garage Door Openers: Integrated into garage door opener transmitters for wireless activation.
  • Home Automation Systems: Used in home automation for controlling lighting, appliances, and other smart devices.
  • Wireless Alarm Systems: Integrated in wireless alarm systems for transmitting alarm signals securely.
  • Industrial Control: Can be implemented in some industrial control applications for remote operation of equipment.

Features

  • ASK/FSK Modulation: Supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation.
  • Low Power Consumption: Optimized for low-power operation, extending battery life in portable devices.
  • Single-Chip Transmitter: Integrates all necessary RF transmitter functions into a single integrated circuit.
  • UHF Frequency Range: Operates in the Ultra High Frequency (UHF) band, typically between 300 MHz and 950 MHz.
  • Small Package: Comes in a compact AFPG3 package suitable for space-constrained designs.

Benefits

  • Extended Battery Life: Low power consumption allows for longer operational life in battery-operated devices.
  • Simplified System Design: Single-chip integration reduces the number of external components and simplifies PCB layout.
  • Reliable Wireless Communication: ASK/FSK modulation provides reliable and secure data transmission.
  • Cost-Effective Solution: Offers a cost-effective solution for wireless remote control applications.

Additional Details

The Atmel U2321B-AFPG3 typically requires an external antenna for optimal RF performance. It features programmable output power settings to adjust the transmission range. It includes frequency calibration capabilities for stable and accurate RF transmission. The operating voltage range is commonly between 2.0V and 3.6V. The AFPG3 package is a small form factor package, potentially a QFN or similar. Specific RF frequency is determined by external components connected to the IC. Designed to meet relevant regulatory standards for short-range devices. It requires a microcontroller to format and transmit data using the IC. It might incorporate a sleep mode to further reduce power consumption when idle.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $1.0268
Micron Technology Inc.
Need more? Email Us
ON Semiconductor
Lowest to $2.8677
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess