EN
  • EN
  • DE

PIC16LF1828T-I/ML

Part No PIC16LF1828T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20QFN / PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number PIC16LF1828
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16LF1828T-I/ML-ND,PIC16LF1828T-I/MLCT,PIC16LF1828T-I/MLTR,PIC16LF1828T-I/MLDKR
Standard Package 3,300
Win Source Part Number 1319010-PIC16LF1828T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16LF1828T-I/ML CAD Model

Description

Microchip Technology PIC16LF1828T-I/ML Microcontroller

The PIC16LF1828T-I/ML is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology's renowned PIC16 family, designed to deliver power efficiency and versatility for a wide range of embedded applications. This MCU is particularly suitable for low-power and space-constrained projects due to its compact 16-pin QFN package and enhanced power-managing features.

Key Features:

  • Core: The device is built around a PIC16 architecture with a precision 16 MHz internal oscillator, providing a robust platform for embedded control systems.
  • Memory: It boasts 3.5 KB of flash program memory, 256 bytes of EEPROM, and 128 bytes of RAM, offering ample space for application code and data storage.
  • I/O Ports: The PIC16LF1828T-I/ML includes 11 versatile I/O pins that support various functionalities such as digital input/output, analog input, and PWM output, enhancing its adaptability to different tasks.
  • Analog Features: It comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for accurate analog signal measurement and conversion.
  • Timers: Multiple timers are integrated, including a 16-bit timer, providing precise timing and measurement capabilities for a range of time-sensitive operations.
  • Communication Peripherals: The MCU supports various serial communication protocols, including I2C, SPI, and EUSART, facilitating easy data exchange with other devices and systems.
  • Power Management: Enhanced with Power-Saving features such as Power-down mode and Wake-up from Sleep mode, it is engineered for applications requiring low power consumption.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable performance across diverse environmental conditions.
  • Package: The compact 16-pin QFN package makes it ideal for space-constrained applications without compromising functionality.

Applications:

The versatility and efficiency of the PIC16LF1828T-I/ML make it a prime choice for a variety of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its low-power capabilities are especially beneficial for battery-operated devices, portable instrumentation, and smart sensors.

With its robust set of features and Microchip's commitment to quality, the PIC16LF1828T-I/ML MCU stands as a reliable and cost-effective solution for designers looking to optimize their embedded systems for performance and power efficiency.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9861 $54.2355
125+ $0.8092 $101.1500
195+ $0.7839 $152.8605
265+ $0.7586 $201.0290
345+ $0.7333 $252.9885
460+ $0.6574 $302.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,850 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess