The ROS-2048C-11+ is a RoHS compliant Voltage Controlled Oscillator (VCO) from Mini-Circuits, designed to provide a stable and tunable frequency source for a variety of applications. It exhibits excellent phase noise performance and frequency stability. The 'C' designation typically indicates improved performance or specific design enhancements compared to standard models.
Applications:
- Frequency synthesizers
- Phase-locked loops (PLLs)
- Test and measurement equipment
- Communication systems
- Clock generation
Features:
- Wide tuning range: Typically 1950 to 2048 MHz
- Low phase noise: Typically -113 dBc/Hz at 10 kHz offset
- Linear tuning characteristics
- Miniature size
- RoHS compliant
- 5V Supply Voltage
Benefits:
- Improved system performance due to low phase noise
- Versatile integration due to wide tuning range
- Reduced board space requirements due to small size
- Compliance with environmental regulations
- Stable and reliable operation
Technical Specifications:
The ROS-2048C-11+ is designed for a 5V supply. It offers a tuning voltage input that allows fine adjustment of the output frequency within the specified range. The VCO’s low phase noise characteristics are crucial for maintaining signal integrity in sensitive applications. It is packaged in a small form factor, facilitating integration into compact devices.
The device's tuning sensitivity allows for precise frequency control. The output power is stable across the entire frequency band. The VCO is designed to operate reliably within a specified temperature range. Its robust design provides a high degree of resistance to mechanical shock and vibration.