The Atmel U3810BM-AFNG3 is a single-chip, low-power ASK/FSK receiver designed for automotive applications, particularly for remote keyless entry (RKE) systems and tire pressure monitoring systems (TPMS). It provides high sensitivity and robust performance in harsh environments.
Applications:
- Remote Keyless Entry (RKE) systems
- Tire Pressure Monitoring Systems (TPMS)
- Automotive alarm systems
- Garage door openers
- Other automotive wireless control applications
Features:
- Single-chip ASK/FSK receiver
- Frequency range: typically 315 MHz, 433 MHz, or 868/915 MHz (region-specific)
- High sensitivity
- Low power consumption
- Integrated RSSI (Received Signal Strength Indicator)
- Wake-up timer
- Data slicer
- SPI interface
- Automatic Gain Control (AGC)
Benefits:
- Reliable Communication: High sensitivity ensures robust reception even with weak signals or in noisy environments.
- Long Battery Life: Low power consumption enables extended operation in battery-powered applications.
- Simplified System Design: Single-chip solution reduces component count and simplifies board layout.
- Stable Performance: Integrated RSSI and AGC provide consistent performance under varying signal conditions.
- Easy Integration: SPI interface allows for seamless communication with a microcontroller.
Additional Details:
The U3810BM-AFNG3 uses a low-IF architecture for improved sensitivity and selectivity. It incorporates a wake-up timer to minimize power consumption during idle periods, which is crucial for battery-powered systems. The integrated RSSI provides information about the received signal strength, allowing for dynamic adjustment of receiver parameters. The SPI interface allows for easy configuration and data retrieval. The 'AFNG3' suffix designates the specific package type and likely indicates compliance with automotive environmental standards. The power supply voltage is typically in the range of 2.7V to 3.6V. It is designed to meet the stringent requirements of automotive applications. The internal data slicer is used to extract digital information from the received RF signal. It supports both ASK and FSK modulation schemes, offering flexibility in the design of wireless communication systems.