EN
  • EN
  • DE

1529890000

Part No 1529890000
Manufacturer Weidmuller
Catalog Custom Parts (0 - A)
Description Weidmüller P-series PDU 2.5/4/4AN RT - 1529890000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Win Source Part Number 1152888-1529890000
Categories Custom Parts
Manufacturer Weidmuller
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1529890000 CAD Model

Description

The 1529890000 is a terminal block manufactured by Weidmuller, a leading provider of industrial connectivity products. Terminal blocks provide a secure and organized way to connect wires in electrical and electronic systems. This particular terminal block is designed for various industrial applications where reliable and robust connections are essential.

Applications:

  • Industrial Control Panels: Used for connecting wires in control panels for machinery, automation systems, and other industrial equipment.
  • Power Distribution Systems: Employed in power distribution units to connect incoming and outgoing power cables.
  • Building Automation: Found in building management systems for connecting sensors, actuators, and other devices.
  • Transportation Systems: Used in railway signaling systems, automotive wiring harnesses, and other transportation-related applications.
  • Renewable Energy Systems: Utilized in solar power inverters, wind turbine control systems, and other renewable energy applications.

Features:

  • Screw Clamp Technology: Uses screw clamp connections for secure and reliable wire termination.
  • Modular Design: Allows for easy assembly and customization to meet specific application requirements.
  • Durable Construction: Built with high-quality materials to withstand harsh industrial environments.
  • High Current and Voltage Ratings: Designed to handle high current and voltage levels, making it suitable for power applications.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental responsibility.

Benefits:

  • Reliable Connections: Provides stable and secure connections, minimizing the risk of loose wires and electrical faults.
  • Easy Installation: Simplifies the wiring process, reducing installation time and costs.
  • Organized Wiring: Keeps wires neatly organized, making it easier to troubleshoot and maintain electrical systems.
  • Long-Term Durability: High-quality materials and construction ensure long-term reliability and minimize the need for replacements.
  • Versatile Application: Suitable for a wide range of industrial applications, offering flexibility in design and implementation.

Additional Details:

The 1529890000 terminal block typically has a specific number of poles or connections, a wire gauge range that it can accommodate, a current rating, a voltage rating, and an insulation material. The housing material is often made of polyamide or other high-strength plastics that provide excellent electrical insulation and mechanical strength. Torque specifications for the screw clamps are also important to ensure proper wire termination.

Weidmuller is a well-known manufacturer of industrial connectivity products, including terminal blocks, known for their quality and reliability. Their products are designed to meet the demanding requirements of various industrial applications, providing secure and organized wire connections.

You May Also Be Interested in

Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Molex, LLC
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
GE Critical Power
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess