EN
  • EN
  • DE

MMBZ5231BLT3G

Part No MMBZ5231BLT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 5.1 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name MMBZ5231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MMBZ5231BLT3GOSCT, MMBZ5231BLT3GOSDKR, MMBZ5231BLT3GOSTR, MMBZ5231BLT3G-ND
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885345-MMBZ5231BLT3G
Ultra Librarian 3D Model Ultra Librarian MMBZ5231BLT3G CAD Model

Description

ON Semiconductor MMBZ5231BLT3G Product Overview

The MMBZ5231BLT3G is a high-quality Zener diode from ON Semiconductor, designed to provide reliable voltage regulation in a variety of electronic applications. This small surface-mount device is part of ON Semiconductor's extensive Zener diode product line, which is well-regarded for its robust performance and dependable protection features.

Key Features

  • Voltage Regulation: The MMBZ5231BLT3G offers a Zener voltage of 5.1V, making it suitable for applications requiring a precise voltage reference.
  • Power Dissipation: With a power dissipation of 225mW, this diode can withstand moderate levels of power without compromising its voltage regulation capabilities.
  • Package: Encased in an SOT-23 package, the MMBZ5231BLT3G is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on circuit boards.
  • Operating Temperature Range: This component can operate over a wide temperature range from -55°C to +150°C, ensuring stability and reliability across various environmental conditions.

Applications

The MMBZ5231BLT3G is versatile and can be used in numerous applications, including:

  • Consumer electronics
  • Computing devices
  • Telecommunications
  • Power management systems
  • Industrial controls
  • Medical equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBZ5231BLT3G is no exception. It is built to meet or exceed industry standards for performance and reliability. Each device undergoes rigorous testing to ensure it performs to specifications.

Environmental Compliance

The MMBZ5231BLT3G complies with RoHS directives, ensuring that it is free from hazardous substances commonly found in electronic components. ON Semiconductor's dedication to environmental responsibility means that you can incorporate the MMBZ5231BLT3G into your designs with confidence, knowing that it aligns with global environmental standards.

In summary, the MMBZ5231BLT3G from ON Semiconductor is a reliable and efficient solution for voltage regulation needs in a wide array of electronic applications. Its compact form factor, robust temperature range, and compliance with environmental standards make it an excellent choice for designers looking to balance performance with practicality.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2238 $50.3550
545+ $0.1836 $100.0620
845+ $0.1779 $150.3255
1,165+ $0.1721 $200.4965
1,505+ $0.1664 $250.4320
2,015+ $0.1492 $300.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,094 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess