EN
  • EN
  • DE

MAX4222ESD+T

Part No MAX4222ESD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 200MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Buffer
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 600 V/μs
-3db Bandwidth 200MHz
Current - Input Bias 5.4μA
Voltage - Input Offset 4mV
Operating Supply Current 5.5mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 3.15 V ~ 11 V, ±1.575 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 703671-MAX4222ESD+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4222
Introduction Date December 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4222ESD+T CAD Model

Description

Maxim Integrated MAX4222ESD+T High-Speed Operational Amplifiers

The MAX4222ESD+T from Maxim Integrated is a cutting-edge operational amplifier designed for applications that require high speed and precision. This high-performance op-amp is part of Maxim's extensive range of analog integrated circuits, which are renowned for their reliability and efficiency.

Engineered with advanced silicon-germanium (SiGe) BiCMOS technology, the MAX4222ESD+T offers an impressive slew rate and gain-bandwidth product, making it an ideal choice for high-frequency signal processing tasks. It operates with a single supply voltage ranging from +3.0V to +11V or dual supplies of ±1.5V to ±5.5V, providing flexibility in various circuit designs.

With its low differential gain and phase error, the MAX4222ESD+T is perfect for video and RF applications, where maintaining signal integrity is crucial. The device also features low-noise performance, which is essential for sensitive instrumentation and audio applications.

The MAX4222ESD+T comes in a compact 14-pin SOP (Small Outline Package) that is surface-mountable, saving valuable board space in dense circuit designs. Its extended temperature range of -40°C to +85°C ensures reliable operation in a variety of environmental conditions.

  • Key Features:
  • High slew rate for fast signal response
  • Wide bandwidth for high-speed applications
  • Low-noise performance for high-fidelity signal processing
  • Flexible supply voltage options for versatile use
  • Robust temperature range for use in various environments
  • Compact SOP package for space-saving designs

The MAX4222ESD+T is suitable for a wide range of applications, including:

  • Video and imaging systems
  • Communications equipment
  • Active filters and amplifiers
  • Test and measurement instruments
  • Data acquisition systems

In summary, Maxim Integrated's MAX4222ESD+T operational amplifier is an exceptional component for designers and engineers who demand high speed, precision, and reliability in their analog circuit applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess