EN
  • EN
  • DE

MMBZ52251BLT1

Part No MMBZ52251BLT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 322848-MMBZ52251BLT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ52251BLT1 CAD Model

Description

ON Semiconductor MMBZ52251BLT1 Zener Diode

The MMBZ52251BLT1 from ON Semiconductor is a high-quality Zener diode designed to provide excellent voltage regulation and protection in a variety of electronic applications. This small but mighty component is a key player in maintaining the stability of electronic circuits by offering precise voltage clamping and transient surge protection.

Key Features

  • Voltage Regulation: The MMBZ52251BLT1 offers a nominal Zener voltage of 5.1V, making it suitable for a range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a total power dissipation of 225mW, this Zener diode can handle moderate levels of power, ensuring reliable operation under typical usage conditions.
  • Package: Encased in an SOT-23 surface-mount package, the MMBZ52251BLT1 is designed for compact PCB layouts, saving valuable space without sacrificing performance.
  • Surge Protection: It is capable of withstanding surge currents, providing an additional layer of protection against voltage spikes that can damage sensitive electronic components.
  • Temperature Stability: The device operates over a wide temperature range, maintaining its performance characteristics even under varying environmental conditions.

Applications

The versatility of the MMBZ52251BLT1 allows it to be used in a wide array of applications, including:

  • Consumer electronics
  • Telecommunication devices
  • Computing platforms
  • Power management solutions
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBZ52251BLT1 is no exception. It is manufactured to stringent standards, ensuring reliable performance and a long operational lifespan. Whether used for voltage stabilization, protection against electrical transients, or as a reference voltage in precision circuits, this Zener diode is an ideal choice for designers seeking a dependable component from a trusted manufacturer.

By integrating the MMBZ52251BLT1 into your designs, you can achieve a stable and secure electronic system, benefiting from ON Semiconductor's expertise in power and signal management solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess