EN
  • EN
  • DE

MAX7575JCWN

Part No MAX7575JCWN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706432-MAX7575JCWN
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7575JCWN CAD Model

Description

Product Overview: MAX7575JCWN from Maxim Integrated

The MAX7575JCWN is a precision temperature sensor developed by Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This high-accuracy temperature sensor is designed to provide precise temperature readings, making it an essential component for a wide range of applications, including industrial systems, medical equipment, and consumer electronics.

Key Features

  • High Accuracy: The MAX7575JCWN offers exceptional temperature accuracy, ensuring precise monitoring and control in critical applications.
  • Digital Interface: It includes a digital interface for easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: This device is designed for energy efficiency, making it suitable for battery-powered devices and applications where power conservation is essential.
  • Wide Temperature Range: The sensor operates over a broad temperature range, accommodating diverse environmental conditions.
  • Compact Package: Its small footprint allows for integration into space-constrained designs without compromising performance.

Applications

The versatility of the MAX7575JCWN allows it to be used across various sectors:

  • Temperature monitoring and control in industrial automation
  • Precision temperature measurement in medical devices
  • Thermal protection and management in consumer electronics
  • Environmental monitoring systems
  • Computer and server room temperature monitoring

Technical Specifications

The MAX7575JCWN boasts a range of technical specifications that highlight its performance capabilities:

  • Supply Voltage: Specified for a range to accommodate various system designs
  • Output Type: Digital, for straightforward interfacing with other digital components
  • Accuracy: High precision to ensure reliable temperature readings
  • Package Type: Offered in a package that is suitable for automated assembly processes

In conclusion, the MAX7575JCWN from Maxim Integrated stands out as a high-performance temperature sensor that offers accuracy, efficiency, and versatility, making it a top choice for engineers and designers looking to enhance the reliability and functionality of their temperature-sensitive applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess