EN
  • EN
  • DE

BT151U-650C,127

Part No BT151U-650C,127
Manufacturer WeEn Semiconductors
Catalog SCRs - Single
Description THYRISTOR 650V 12A SOT533
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer WeEn Semiconductors
Packaging Tube/Rail
Status Active
Voltage - Off State 650V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 15mA
Voltage - On State (Vtm) (Max) 1.75V
Current - On State (It (AV)) (Max) 7.5A
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 20mA
Current - Off State (Max) 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 110A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package I-Pak
Win Source Part Number 1024642-BT151U-650C,127
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3,750
Ultra Librarian 3D Model Ultra Librarian BT151U-650C,127 CAD Model

Description

The WeEn Semiconductors BT151U-650C,127 is a standard recovery SCR type diode designed for discrete semiconductor products.

  • Type: Standard Recovery SCR
  • Mounting: Through-Hole
  • Current Hold: 20mA
  • Voltage Off State: 650V
  • Maximum Gate Trigger Voltage: 1.5V
  • Maximum Gate Trigger Current: 15mA
  • On State Voltage: 1.75V
  • Maximum On State Current: 7.5A
  • RMS Current: 12A
  • Off State Current: 500μA
  • Non-Repetitive Surge: 100A, 110A @ 50Hz and 60Hz
  • Operating Temperature Range: -40°C to 125°C
  • Package: I-Pak

You May Also Be Interested in

ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3421 $58.1570
415+ $0.2808 $116.5320
640+ $0.2720 $174.0800
880+ $0.2633 $231.7040
1,135+ $0.2545 $288.8575
1,520+ $0.2282 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess