The ADN4690EBRZ-RL7 is a robust, high-speed differential bus transceiver from Analog Devices Inc., designed to provide reliable bidirectional data communication on balanced transmission lines. This transceiver is a member of Analog Devices' family of products intended for multipoint data transmission standard RS-485 or RS-422.
Key Features
- High-Speed Operation: Capable of transmitting data at rates up to 50 Mbps, making it suitable for high-performance industrial applications.
- Extended Temperature Range: Operates reliably in a wide temperature range from -40°C to +125°C, ensuring stability in harsh environments.
- Robust Protection: Features thermal shutdown and short-circuit protection, offering enhanced durability and reliability.
- Reduced Power Consumption: Low-power mode significantly reduces power consumption when the bus is idle.
- Integrated Termination Resistors: Comes with integrated termination resistors to simplify design and reduce external component count.
Applications
The ADN4690EBRZ-RL7 is ideal for a variety of applications that require reliable data transmission, such as industrial control systems, building automation, factory automation, and complex computing systems. Its high-speed capability and robust protection features make it particularly well-suited for environments where data integrity and uptime are critical.
Product Specifications
| Parameter |
Value |
| Data Rate |
50 Mbps |
| Operating Temperature |
-40°C to +125°C |
| Supply Voltage |
3.3V |
| Package |
8-SOIC |
| Protection |
Thermal Shutdown, Short-Circuit |
The ADN4690EBRZ-RL7 is available in a space-saving 8-lead SOIC package, part of the reel and identified with the "RL7" suffix, facilitating easy integration into automated manufacturing processes. With its advanced features and reliable performance, this transceiver is an excellent choice for designers looking to improve communication robustness in their digital network systems.