EN
  • EN
  • DE

WF06H3830DTL

Part No WF06H3830DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104613-WF06H3830DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF06H3830DTL CAD Model

Description

The WF06H3830DTL is a surface-mount resistor manufactured by Walsin Technology Corporation as part of their WF06 series. These thick film chip resistors are commonly used in a wide variety of electronic applications due to their stability and reliability. The '3830' likely indicates the resistance value in ohms, and the 'DTL' suffix might denote tolerance and packaging specifics. Always refer to the official datasheet for accurate and complete information.

Applications:

  • Consumer Electronics: Commonly used in televisions, audio equipment, and other home appliances.
  • Industrial Automation: Used in control systems, sensors, and other industrial equipment.
  • Medical Devices: Employed in medical monitoring equipment and diagnostic devices.
  • Telecommunications: Found in networking equipment, routers, and modems.
  • Automotive Electronics: Integrated into automotive control systems and sensors.

Features:

  • SMD (Surface Mount Device): Designed for surface mount assembly on printed circuit boards.
  • Thick Film Technology: Offers excellent stability and reliability.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Precise Resistance Value: Provides accurate resistance for various circuit applications.
  • Compact Size: Allows for high-density circuit designs.

Benefits:

  • Stable Performance: Maintains consistent resistance over time and temperature variations.
  • High Reliability: Ensures long-term operation of electronic devices.
  • Easy to Assemble: Compatible with automated assembly processes.
  • Space-Saving Design: Minimizes the footprint on printed circuit boards.
  • Cost-Effective Solution: Offers a reliable solution at a competitive price point.

This resistor utilizes a thick film resistive element deposited onto a ceramic substrate. The terminals are typically solder-plated to facilitate easy soldering. Key considerations when selecting this resistor include its resistance value, tolerance, power rating, and operating temperature range. The power rating indicates the maximum power that the resistor can dissipate without exceeding its specified temperature limits. The operating temperature range specifies the range of ambient temperatures over which the resistor will meet its specified performance characteristics. It's also essential to consider the soldering profile during PCB assembly to ensure proper solder joint formation. Always refer to the manufacturer's datasheet for detailed specifications and recommended handling procedures.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess