EN
  • EN
  • DE

VFTPCSN1010FT

Part No VFTPCSN1010FT
Manufacturer Visual Communications Company - VCC
Catalog Optoelectronics Accessories
Description VENTOFLEX, POWER CABLE, NEGATIVE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr Visual Communications Company - VCC
Series VentoFlex
Package Bulk
Product Status Obsolete
Accessory Type Power Cable
For Use With/Related Products VentoFlex Series
Base Product Number VFTPCSN1010
Standard Package 20 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1109497-VFTPCSN1010FT
Ultra Librarian 3D Model Ultra Librarian VFTPCSN1010FT CAD Model

Description

The VentoFlex series power cable is an essential accessory for optoelectronics applications.

  • Designed for: VentoFlex series
  • Package: Bulk (20 pieces)
  • Manufacturer: Visual Communications Company (VCC)
  • Obsolescence Status: Obsolescent
  • REACH: Unaffected

You May Also Be Interested in

Visual Communications Company - VCC
LIGHTPIPE GROMMET 2.5MM
Lowest to $1.1910
TE Connectivity
LUMAWISE LED HOLDER
Need more? Email Us
Visual Communications Company - VCC
LITEPIPE SPRING RETAINER 4MM
Lowest to $0.0728
Phoenix Contact
FOC-FDX20-PP-SCD6-SM
Need more? Email Us
Amphenol
DOME COVER 40 MM DIA, 40 MM HIGH
Need more? Email Us
Broadcom Limited
SC DUPLEX 1X9 PORT PLUG
Lowest to $213.6843
TE Connectivity
Z35 MINI LED HOLDER 13.5*13.5MM
Need more? Email Us
Omron
SOCKT INDICATR ROUND PNL MT IP40
Need more? Email Us
Omron
SL191 RETICLE-CROSS HAIR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess