Products specifications Report Issue?

Win Source Part Number WS1206448-2325807-3
Manufacturer TE Connectivity AMP Connectors
Category Optoelectronics -Optoelectronics Accessories
Series LUMAWISE
Package Tray
Product Status Active
Accessory Type LED - Holder
For Use With/Related Products LUMAWISE Z45 LED Series
Base Product Number 2325807
Ultra Librarian 3D Model Ultra Librarian 2325807-3 CAD Model

Description

LED Holders, Cree CMT 1922 / Cree CMT 1925 / Citizen CLL030, Not Optic Compatible / No Driver on Board / Not Programmable, LUMAWISE LED Holders

You May Also Be Interested in

Dialight
MIN. DIMMER PANEL IND.
Need more? Email Us
ECAD model for 204-0111-203
Dialight
SUB MIN.PANEL IND.
Need more? Email Us
ECAD model for 111-0132-200
Dialight
MIN. PANEL IND.
Need more? Email Us
ECAD model for 350-0410-01-203
JKL Components Corp.
SOCKET T3-1/4 GLASS WEDGE LAMP
Need more? Email Us
ECAD model for 2933T
Visual Communications Company - VCC
INDICATOR LIGHT HOLDER
Need more? Email Us
ECAD model for 5100-822
Dialight
LARGE PANEL IND.
Need more? Email Us
ECAD model for 051-3402-01-301
Kingbright Corporation
LED HOLDER FOR 3MM LED LAMP
Need more? Email Us
ECAD model for RTC32
Bivar Inc.
LED HOLDER PNL CLIP 5MM BK NYL
Need more? Email Us
ECAD model for C-174L
TE Connectivity
SOLDERLESS LED SOCKETS
Need more? Email Us
ECAD model for 2174024-1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention