EN
  • EN
  • DE

RTN_250

Part No RTN_250
Manufacturer Visual Communications Company - VCC
Catalog Optoelectronics Accessories
Description LITEPIPE SPRING RETAINER 4MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr Visual Communications Company - VCC
Series -
Package Bulk
Product Status Active
Accessory Type Retainer
For Use With/Related Products Light Pipes
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 1371560-RTN_250
Ultra Librarian 3D Model Ultra Librarian RTN_250 CAD Model

Description

The Visual Communications Company (VCC) offers an optoelectronics accessory, the retainer, which is compatible with light pipes.

  • Accessory Type: Retainer
  • For Use With/Related Products: Light Pipes
  • Packaging: Bulk
  • MSL: Not Applicable
  • ECCN: EAR99

You May Also Be Interested in

Broadcom Limited
T-1 (3mm) Right Angle Mount Housing | LED HOUSING 3MM RT ANGLE MOUNT
Lowest to $0.3501
TE Connectivity
ASSEMBLY, ROT DIM REC 49.22MM 7
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
TE Connectivity
LUMAWISE LED HOLDER
Need more? Email Us
Omron
SL191 RETICLE-CROSS HAIR
Need more? Email Us
Visual Communications Company - VCC
LED RETAINING RING 5MM
Lowest to $0.0539
TE Connectivity
Z35 MINI LED HOLDER 13.5*13.5MM
Need more? Email Us
Visual Communications Company - VCC
5MM TRI-LEAD CABLE ASSY
Need more? Email Us
Carling Technologies
DIMMER CONTROL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0728 $50.2320
1,680+ $0.0597 $100.2960
2,595+ $0.0579 $150.2505
3,575+ $0.0560 $200.2000
4,625+ $0.0541 $250.2125
6,175+ $0.0486 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,750 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess