EN
  • EN
  • DE

RTN_100

Part No RTN_100
Manufacturer Visual Communications Company - VCC
Catalog Optoelectronics Accessories
Description LIGHTPIPE GROMMET 2.5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr Visual Communications Company - VCC
Series LFB
Package Bulk
Product Status Active
Accessory Type Retainer
For Use With/Related Products Light Pipes
Base Product Number RTN
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 932557-RTN_100
Ultra Librarian 3D Model Ultra Librarian RTN_100 CAD Model

Description

The RTN_100 is a retainer accessory designed for use with light pipes and manufactured by Visual Communications Company - VCC.

  • Product Category: Optoelectronics - Optoelectronics Accessories
  • Accessory Type: Retainer
  • Series: LFB
  • Package: Bulk
  • Standard Package: 1,000 pcs
  • Lifecycle Status: Active

You May Also Be Interested in

TE Connectivity
LUMAWISE LED HOLDER
Need more? Email Us
Ledil
BASE RND 38MM DIA 5.5MM WHITE
Need more? Email Us
TE Connectivity
LIGHT CONTROLLER BASE 76MM
Lowest to $16.0811
Schurter Inc.
HOLDER 2ER BLOCK R/A GREEN/RED
Lowest to $8.6830
Omron
SOCKT INDICATR ROUND PNL MT IP40
Need more? Email Us
Broadcom Limited
HDWR V-LINK PLUG HFBR-0400 ST
Lowest to $0.4578
Carling Technologies
DIMMER CONTROL
Need more? Email Us
Amphenol
DOME COVER 40 MM DIA, 40 MM HIGH
Need more? Email Us
Visual Communications Company - VCC
5MM TRI-LEAD CABLE ASSY
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1910 $53.5950
105+ $0.9772 $102.6060
160+ $0.9467 $151.4720
220+ $0.9162 $201.5640
285+ $0.8856 $252.3960
380+ $0.7940 $301.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess